EN
  • EN
  • DE

MAX17077AETM+

Part No MAX17077AETM+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO 500MA QFN / Linear Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number MAX17077
Standard Package 43 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482440-MAX17077AETM+
Ultra Librarian 3D Model Ultra Librarian MAX17077AETM+ CAD Model

Description

Maxim Integrated MAX17077AETM+ Product Overview

The MAX17077AETM+ is a high-performance, step-down controller integrated with a dual quick-PWM controller from Maxim Integrated, designed to cater to the demanding needs of power supply applications. This advanced component is an ideal solution for creating efficient and reliable power management systems in a variety of electronic devices.

The MAX17077AETM+ boasts a wide input voltage range, making it versatile for use in systems that require a stable output from varying input sources. Its quick-PWM mode ensures fast transient response, which is critical for maintaining voltage stability in the face of rapidly changing loads. This feature is particularly useful in high-performance computing and communications equipment where maintaining a consistent voltage level is paramount for system stability and performance.

Key Features:

  • High Efficiency: Designed for optimal power conversion efficiency, the MAX17077AETM+ maximizes energy use, which is essential for battery-powered devices.
  • Dual Outputs: The device features two PWM controllers that can operate 180 degrees out-of-phase, reducing input ripple and the requirement for input capacitance.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a high level of flexibility in matching the voltage requirements of specific circuits or systems.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and connected components from potential damage due to unexpected voltage spikes.
  • Thermal Management: The MAX17077AETM+ includes thermal shutdown features, ensuring the device operates within safe temperature ranges and prevents overheating.

With its compact size, the MAX17077AETM+ is especially suitable for space-constrained applications. It comes in a 48-pin thin QFN package, which allows for a minimal footprint on the PCB while still offering robust power management capabilities.

Whether it's for powering CPUs, GPUs, memory, or other critical components in electronic systems, the MAX17077AETM+ from Maxim Integrated is engineered to deliver reliable and efficient power conversion, ensuring your devices operate smoothly and effectively.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3888 $60.9984
42+ $2.7801 $116.7642
65+ $2.6935 $175.0775
89+ $2.6068 $232.0052
115+ $2.5202 $289.8230
154+ $2.2592 $347.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess