EN
  • EN
  • DE

MAX1707ETG+T

Part No MAX1707ETG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702065-MAX1707ETG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1707ETG+T CAD Model

Description

MAX1707ETG+T Step-Down DC-DC Converter from Maxim Integrated

The MAX1707ETG+T is a high-efficiency, synchronous step-down DC-DC converter, designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal products. This advanced power management integrated circuit (IC) is ideal for a variety of applications that require precise voltage regulation and power efficiency, such as portable devices, wireless networking, and industrial systems.

With its wide input voltage range of 2.6V to 5.5V, the MAX1707ETG+T can accommodate a range of power sources, including single-cell lithium-ion (Li+) batteries, making it a versatile choice for battery-powered applications. The device provides an adjustable output voltage from 0.8V up to 90% of the input voltage, allowing designers to tailor the output to meet the specific needs of their system.

The MAX1707ETG+T employs a synchronous rectification architecture, which enhances efficiency by eliminating the need for an external Schottky diode. This feature, combined with its high switching frequency of up to 2MHz, enables the use of small, low-cost inductors and ceramic capacitors, thus reducing the overall solution size and BOM (Bill of Materials) cost.

Another key feature of the MAX1707ETG+T is its Power Save Mode, which improves efficiency at light loads by reducing the switching frequency to minimize quiescent current. This makes the device particularly well-suited for battery-powered applications where extending battery life is critical. Additionally, the IC includes a low-battery detector, over-temperature protection, and a soft-start feature to prevent inrush current at startup, further enhancing the safety and reliability of the system.

The MAX1707ETG+T is available in a compact, 24-pin thin QFN (TQFN) package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design aligns with environmental regulations and industry standards for green products.

In summary, the MAX1707ETG+T from Maxim Integrated is a feature-rich, high-efficiency step-down converter that offers designers flexibility, efficiency, and reliability for a wide array of applications. Its performance and compact form factor make it an excellent choice for modern electronic designs that demand high power density and long battery life.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess