EN
  • EN
  • DE

MAX1709EUI+

Part No MAX1709EUI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ/PROG 7.5A 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5V
Voltage - Output (Min/Fixed) 2.5V (3.3V 5V)
Voltage - Output (Max) 5.5V
Current - Output 7.5A (Switch)
Frequency - Switching 350kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 28-TSSOP (0.173" 4.40mm Width) Exposed Pad
Manufacturer Device Package 28-TSSOP-EP
Catalog Boost (Step-Up) IC
Win Source Part Number 073357-MAX1709EUI+
Ultra Librarian 3D Model Ultra Librarian MAX1709EUI+ CAD Model

Description

Maxim Integrated MAX1709EUI+ Step-Up DC-DC Converter

The MAX1709EUI+ from Maxim Integrated is a high-efficiency, low-quiescent-current, step-up DC-DC converter designed to provide a solution for portable electronic devices that require a compact power supply with adjustable output. This component is particularly suitable for battery-powered applications where extending the battery life is crucial. Its advanced features and compact design make it an excellent choice for engineers looking to optimize power consumption and space in their designs.

Key Features:

  • Adjustable Output Voltage: The MAX1709EUI+ offers an adjustable output voltage from 2.5V to 5.5V, which allows designers to tailor the power supply to their specific needs. This flexibility is essential for supporting a variety of components that may require different operating voltages.
  • High Efficiency: With an efficiency of up to 94%, this step-up converter ensures minimal power loss during voltage conversion, which is critical for maximizing battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of only 110µA, which further contributes to energy savings, especially in standby or low-power modes.
  • Small Package Size: The MAX1709EUI+ comes in a compact TSSOP-28 package, making it ideal for space-constrained applications such as handheld devices, wearables, and IoT sensors.
  • Integrated Features: It includes an internal N-channel MOSFET switch and a synchronous rectifier, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: The converter operates with an input voltage range from 1.8V to 11V, accommodating various battery chemistries and configurations.

Applications:

  • Portable and battery-powered devices
  • Handheld instruments and medical equipment
  • Wireless and IoT devices
  • Power supply for DSPs, microcontrollers, and other digital ICs

The MAX1709EUI+ is a versatile and reliable component that offers design flexibility, high efficiency, and energy-saving features, making it an ideal choice for modern portable electronics that demand compact and efficient power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7598 $59.2794
7+ $16.2132 $113.4924
10+ $15.7065 $157.0650
14+ $15.1999 $212.7986
18+ $14.6932 $264.4776
23+ $13.1732 $302.9836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess