EN
  • EN
  • DE

MAX170CCWE

Part No MAX170CCWE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 125k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 5V, -12V ~ 15V
Supply Voltage , Digital 5V, -12V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MAX170
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212382-MAX170CCWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX170CCWE CAD Model

Description

MAX170CCWE - Precision, Low-Power, 8-Channel Analog-to-Digital Converter

The MAX170CCWE from Maxim Integrated is a high-performance, low-power, 8-channel, serial 12-bit analog-to-digital converter (ADC). This device is designed for applications requiring a high level of precision and minimal power consumption, making it an ideal choice for portable and battery-powered devices, industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High Precision: The 12-bit resolution provides high accuracy for sensitive applications, ensuring precise data conversion.
  • Multiple Channels: With 8 analog input channels, the MAX170CCWE can handle multiple sensor inputs simultaneously, simplifying design and reducing the need for additional components.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC features a low operating supply current, which is essential for extending battery life in portable devices.
  • Flexible Power Supply: It operates from a single +5V power supply, accommodating a wide range of applications.
  • Serial Interface: The device includes a serial interface, which minimizes the number of wires needed for connection and simplifies integration into digital systems.
  • Software-Configurable: Setup and control are managed through software, offering ease of use and flexibility during development.

Applications

The MAX170CCWE is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instruments
  • Medical Monitoring Devices
  • Industrial Process Controls
  • Battery-Powered Devices

Package and Temperature Range

This ADC is available in a 16-pin SOIC package, offering a compact solution for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating conditions.

With its combination of precision, low power, and multiple input channels, the MAX170CCWE from Maxim Integrated is a robust solution for designers looking to enhance the performance and efficiency of their data conversion systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess