EN
  • EN
  • DE

MAX17101ETJ+

Part No MAX17101ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual Quick-PWM, Step-Down Controller with Low-Power LDO, RTC Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 6 V ~ 24 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 1212388-MAX17101ETJ+
Manufacturer Homepage www.maxim-ic.com
Family Name MAX17101
Introduction Date August 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17101ETJ+ CAD Model

Description

The MAX17101ETJ+ is a high-performance, multi-output power-supply controller from Maxim Integrated, designed to cater to the demanding needs of complex digital systems such as notebook computers. This advanced controller integrates a multitude of features to ensure efficient power management and reliable operation for systems that require multiple power rails.

Key Features

  • Versatile Power Supply Solution: The device is capable of managing dual step-down controllers for core CPU and graphics processor power, a single-phase step-down controller for system agent power, and additional linear regulators for standby and always-on circuits.
  • High Efficiency: With its Quick-PWM™ quick-response, constant-on-time PWM control scheme, the MAX17101ETJ+ maintains high efficiency across a wide range of load conditions.
  • Advanced Control: The chip includes a digital soft-start, active voltage positioning with adjustable gain and offset, and a power-good signal, which provides reliable start-up and operational stability.
  • Robust Protection Features: It offers overvoltage and undervoltage protection, thermal shutdown, and current limit to safeguard the system under abnormal conditions.

Applications

Primarily designed for portable computing, the MAX17101ETJ+ is an excellent choice for powering CPUs, GPUs, and other system peripherals in notebook computers. Its high level of integration and power efficiency also make it suitable for a broad range of portable and compact electronic devices that require stable and efficient power supply solutions.

Technical Specifications

  • Package: The device is offered in a 32-pin Thin QFN package, providing a compact footprint for space-constrained applications.
  • Operating Temperature: It is designed to operate over the extended temperature range of -40°C to +85°C, ensuring performance in diverse environmental conditions.
  • Input Voltage Range: The controller supports an input voltage range that accommodates common battery technologies and power supply standards.

The MAX17101ETJ+ from Maxim Integrated represents a sophisticated power management solution that combines efficiency, flexibility, and protection to meet the needs of today's high-performance electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9027 $62.3189
16+ $7.3054 $116.8864
25+ $7.0767 $176.9175
34+ $6.8480 $232.8320
44+ $6.6205 $291.3020
59+ $5.9355 $350.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess