EN
  • EN
  • DE

MAX17108ETI+T

Part No MAX17108ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LEVEL SHIFTER 10CH 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 141052-MAX17108ETI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17108ETI+T CAD Model

Description

Maxim Integrated MAX17108ETI+T Product Overview

The MAX17108ETI+T from Maxim Integrated is a highly integrated power-supply solution designed to meet the demanding power requirements of portable and compact devices. This versatile power management integrated circuit (PMIC) is ideal for a wide range of applications, including mobile phones, tablets, and other handheld devices where efficient power regulation is essential for performance and battery life.

This PMIC features multiple output channels, including a step-down converter, a linear regulator, and additional control logic, all in a small, space-saving package. The MAX17108ETI+T is engineered to provide stable and reliable power, ensuring that your device operates smoothly under various conditions.

One of the key features of the MAX17108ETI+T is its high-efficiency operation. The step-down converter is designed to deliver power with minimal losses, which is crucial for extending battery life in portable devices. Additionally, the linear regulator offers low dropout performance, which further enhances the efficiency of the overall power supply system.

The device is housed in a compact 28-pin thin QFN (TQFN) package, which is ideal for space-constrained applications. The small footprint allows designers to maximize board space without compromising on performance. Moreover, the MAX17108ETI+T operates over a wide temperature range, making it suitable for use in various environments.

For ease of integration, the MAX17108ETI+T includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout. These features help safeguard the PMIC and the device it powers from potential damage caused by abnormal operating conditions.

In conclusion, the MAX17108ETI+T from Maxim Integrated is a versatile and efficient power management solution that provides multiple regulated outputs in a compact package. Its high-efficiency operation, space-saving design, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their portable and handheld devices.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1238 $92.2476
4+ $37.8447 $151.3788
5+ $36.6620 $183.3100
7+ $35.4793 $248.3551
9+ $34.2966 $308.6694
12+ $30.7496 $368.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess