EN
  • EN
  • DE

MAX17119ETI+

Part No MAX17119ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description LCD Driver 15V/18V/24V 28-Pin TQFN EP / IC DVR SCAN 10-CH W/GPM 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications LCD TV/Monitor
Operating Supply Current 450μA
Operating Supply Voltage -12 V ~ 38 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785507-MAX17119ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17119
Introduction Date December 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX17119ETI+ CAD Model

Description

Product Overview: MAX17119ETI+ from Maxim Integrated

The MAX17119ETI+ is a high-performance, versatile power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This advanced IC is specifically engineered to cater to the demanding needs of modern, power-sensitive applications such as portable computers, tablets, and other handheld devices.

Key Features

  • Efficiency: The device provides high efficiency with its advanced step-down converters, which are crucial for extending battery life in portable applications.
  • Integration: It features multiple integrated regulators, including a step-down controller, LDOs, and a high-voltage linear regulator, reducing the need for additional components on the system board.
  • Flexibility: The MAX17119ETI+ offers a flexible power solution with programmable sequencing and adjustable output voltages, allowing it to meet the specific requirements of various systems.
  • Protection Features: It includes comprehensive protection features such as overvoltage, undervoltage, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The MAX17119ETI+ is ideal for a range of applications that demand efficient power conversion and distribution. Its ability to provide multiple regulated outputs makes it an excellent choice for powering CPUs, memory, and peripheral devices.

Technical Specifications

  • Package: The PMIC is available in a compact, 28-pin TQFN package with a 5mm x 5mm footprint.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Voltage Range: The output voltage is highly configurable to match the needs of the powered device.
  • Operating Temperature: The MAX17119ETI+ is designed to operate over a broad temperature range, ensuring performance in diverse environments.

Maxim Integrated's MAX17119ETI+ is an excellent choice for designers looking for a PMIC that combines efficiency, integration, and flexibility with the reliability and protection features expected from industry-leading power management solutions.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess