EN
  • EN
  • DE

MAX17120+SMP

Part No MAX17120+SMP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208891-MAX17120+SMP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17120+SMP CAD Model

Description

MAX17120+SMP - Maxim Integrated

The MAX17120+SMP from Maxim Integrated is a high-performance, versatile power-management integrated circuit (IC) designed to meet the demanding needs of complex digital systems. This IC is particularly well-suited for portable devices where efficient power conversion and small form factor are critical. The MAX17120+SMP combines a range of features that make it a robust solution for managing power within applications such as laptops, tablets, and other portable electronics.

Key Features

  • Multiple Output Channels: The MAX17120+SMP offers multiple regulated output channels, enabling it to power various subsystems within a device. This integration reduces the need for additional components, saving space and cost.
  • High Efficiency: Designed with efficiency in mind, the MAX17120+SMP helps to extend battery life by minimizing power losses during conversion and regulation processes.
  • Advanced Power Sequencing: The device provides sophisticated power sequencing capabilities, ensuring that each part of the system receives power in the correct order and at the right time.
  • Programmable Voltage Levels: Voltages can be programmed to meet the specific needs of the powered device, allowing for greater flexibility and compatibility with a wide range of components.
  • Protection Features: The MAX17120+SMP is equipped with a suite of protection features, including overvoltage, undervoltage, and thermal shutdown, to safeguard the device and the system it powers.

Applications

The versatility and high performance of the MAX17120+SMP make it an ideal choice for a variety of applications. It is particularly useful in portable computing devices such as laptops and tablets, where efficient power management is critical to device performance and battery life. Additionally, its small footprint and multiple output capabilities make it suitable for powering complex digital systems that require multiple voltage rails.

Conclusion

In summary, the MAX17120+SMP from Maxim Integrated is a compact, efficient, and feature-rich power management solution that provides designers with the flexibility and performance needed to create advanced portable electronic devices. Its integrated approach to power management helps reduce design complexity, enabling faster time-to-market and improved end-user experience.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $3.4246
ESMT
Lowest to $1.2913
Omron
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess