EN
  • EN
  • DE

MAX17126AETM+T

Part No MAX17126AETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY W/VCOM AMP 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Packaging Reel
Current - Supply 8.5mA
Operating Supply Voltage 8 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 48-WFQFN Exposed Pad
Manufacturer Device Package 48-TQFN (7x7)
Catalog Power Management - Specialized
Win Source Part Number 073361-MAX17126AETM+T
Ultra Librarian 3D Model Ultra Librarian MAX17126AETM+T CAD Model

Description

Maxim Integrated's MAX17126AETM+T: A High-Efficiency Power Supply Solution

The MAX17126AETM+T from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed for high-performance applications that require efficient and reliable power supply solutions. This advanced IC is ideal for powering LCD panels and is widely used in the portable electronics market, including laptops, tablets, and other mobile devices.

At the heart of the MAX17126AETM+T lies a versatile set of features that make it an optimal choice for driving both the source and gate voltages of thin-film transistor (TFT) liquid crystal displays (LCDs). The device integrates a high-frequency step-up controller, two linear regulators, two high-performance operational amplifiers, and a positive charge pump, all in one compact package. This multi-functionality allows designers to minimize component count, save board space, and reduce overall system cost.

The step-up controller in the MAX17126AETM+T operates at a high switching frequency, enabling the use of small, low-profile inductors and capacitors. This not only saves valuable board space but also allows for quick response times and high efficiency, which is crucial for battery-powered devices. The built-in linear regulators provide stable and precise voltages required for the TFT gate-on and gate-off supplies, ensuring optimal display performance and image quality.

In addition to its power supply capabilities, the MAX17126AETM+T features two high-performance operational amplifiers designed for gamma correction in high-end displays. These op-amps support the fine-tuning of display color and contrast, contributing to an enhanced visual experience for the end-user.

The positive charge pump included in the MAX17126AETM+T ensures that the gate-off supply can be maintained even when the input voltage drops, thus improving display reliability under various operating conditions. The device's comprehensive protection features, including thermal shutdown, overvoltage protection, and under-voltage lockout, further enhance its reliability and robustness in demanding applications.

Offered in a compact 28-pin TQFN package, the MAX17126AETM+T is designed for easy integration into a wide range of electronic devices. Its high level of integration, efficiency, and performance make it an excellent choice for designers looking to create cutting-edge products with superior power management capabilities.

You May Also Be Interested in

NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess