EN
  • EN
  • DE

TPS75133QPWPRQ1

Part No TPS75133QPWPRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708059-TPS75133QPWPRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75133QPWPRQ1 CAD Model

Description

Product Overview: TPS75133QPWPRQ1 from Texas Instruments

The TPS75133QPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This automotive-grade component is specifically tailored to meet the rigorous standards of the automotive industry, making it an ideal choice for power management in vehicle applications.

This LDO regulator offers a fixed output voltage of 3.3V, which is a common requirement in automotive electronics for powering microcontrollers, sensors, and other critical systems. The TPS75133QPWPRQ1 is capable of delivering an output current of up to 1.5A, ensuring stable operation even under heavy load conditions. This makes it a reliable power source for a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and body control modules.

The device is housed in a thermally-enhanced 20-pin HTSSOP (PWP) package, which provides excellent thermal performance and helps maintain a low junction temperature. This packaging, along with a low dropout voltage, ensures efficient operation with minimal power loss, making the TPS75133QPWPRQ1 an energy-efficient solution for automotive power supplies.

One of the key features of the TPS75133QPWPRQ1 is its robust protection circuitry. It includes overcurrent protection (OCP) and thermal shutdown (TSD) features that safeguard the device and the system it powers from damage due to excessive current or overheating. Additionally, the regulator has a fast transient response, which is critical for maintaining voltage stability during rapid changes in load.

The TPS75133QPWPRQ1 is designed for easy integration into automotive systems, with a simple external circuitry requirement. The device's fixed output eliminates the need for external feedback resistors, simplifying the design and reducing the bill of materials. Its low quiescent current also contributes to the overall energy efficiency of the system, which is particularly important in battery-operated applications.

Overall, the TPS75133QPWPRQ1 from Texas Instruments is a high-quality, reliable LDO voltage regulator that meets the stringent demands of the automotive sector. Its combination of performance, protection features, and ease of use makes it an excellent choice for designers looking to enhance the power management capabilities of their automotive electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7536
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2086
Texas Instruments
Lowest to $56.2489

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6780 $51.4580
27+ $3.8384 $103.6368
41+ $3.7185 $152.4585
56+ $3.5985 $201.5160
72+ $3.4786 $250.4592
97+ $3.1187 $302.5139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess