EN
  • EN
  • DE

MAX1714BEEE-TG068

Part No MAX1714BEEE-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311114-MAX1714BEEE-TG068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1714BEEE-TG068 CAD Model

Description

Maxim Integrated MAX1714BEEE-TG068 Step-Down Controller

The MAX1714BEEE-TG068 is a high-performance, step-down controller integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This sophisticated piece of technology is engineered to provide efficient voltage regulation for a variety of applications, including distributed power systems, DSL modems, and other embedded systems requiring a compact and efficient power solution.

At the core of the MAX1714BEEE-TG068 is an advanced pulse-width modulation (PWM) controller that supports a wide input voltage range, typically from 2.7V to 5.5V. This flexibility makes it an ideal choice for battery-operated devices as well as for systems that are powered by standard logic supplies. Its output voltage is adjustable, allowing for precise regulation as per the requirements of the application.

The MAX1714BEEE-TG068 comes in a compact 16-pin QSOP package, which is highly valued in space-constrained environments. Despite its small footprint, it does not compromise on performance or features. It includes a synchronous rectifier driver that provides high efficiency, especially at lower output voltages, thereby reducing the heat generated and improving the overall system reliability.

One of the key features of this IC is its ability to operate at high switching frequencies, up to 300kHz, which allows for the use of smaller external components such as inductors and capacitors. This not only saves on board space but also can contribute to a reduction in the overall cost of the power supply design.

The MAX1714BEEE-TG068 is also equipped with a range of protection features to ensure the longevity and stability of the end application. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. Such protective measures prevent damage to the IC and the connected load under adverse conditions.

In summary, the MAX1714BEEE-TG068 from Maxim Integrated is a versatile and efficient solution for designers looking to implement a reliable step-down voltage regulation in their products. Its combination of high efficiency, small package size, and robust protection features make it a suitable choice for a wide array of power management applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4599 $58.1391
22+ $5.3003 $116.6066
34+ $5.1351 $174.5934
47+ $4.9688 $233.5336
61+ $4.8036 $293.0196
81+ $4.3070 $348.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess