EN
  • EN
  • DE

TLV713185PDBVR

Part No TLV713185PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.85V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV713185
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV713185PDBVR-ND, 296-40650-6, -296-40650-1-ND, 296-40650-2, 296-40650-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900268-TLV713185PDBVR
Ultra Librarian 3D Model Ultra Librarian TLV713185PDBVR CAD Model

Description

The TLV713185PDBVR is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed to deliver a fixed output voltage of 1.85V with a maximum output current of 150 mA, making it an ideal choice for sensitive electronic applications that require a stable and precise power supply.

Key Features

  • Stable Output Voltage: The TLV713185PDBVR provides a fixed output voltage of 1.85V, which is essential for powering sensitive electronic components that require consistent voltage levels.
  • High Output Current: With the capability to deliver up to 150 mA of output current, this LDO is suitable for a wide range of applications, from microcontrollers to RF circuits.
  • Low Dropout: The low dropout feature of this regulator means it can maintain regulation with a minimal difference between the input voltage and output voltage, improving efficiency in battery-operated devices.
  • Excellent Load and Line Transient Response: The device ensures a stable output even with rapid changes in load or input voltage, providing reliable performance for critical applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to overheating or excessive current draw.
  • Small Package Size: The TLV713185PDBVR comes in a tiny SOT-23 (DBV) package, making it suitable for space-constrained applications.

Applications

The TLV713185PDBVR is versatile and can be used in a variety of electronic devices. Its precision and stability make it particularly useful in:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Microcontroller power management
  • Healthcare and medical equipment

With its combination of performance, protection features, and small form factor, the TLV713185PDBVR from Texas Instruments is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2173 $51.0655
565+ $0.1783 $100.7395
870+ $0.1727 $150.2490
1,200+ $0.1672 $200.6400
1,550+ $0.1616 $250.4800
2,075+ $0.1449 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess