EN
  • EN
  • DE

MAX1716EEG+

Part No MAX1716EEG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 550kHz 24-Pin QSOP / IC REG CTRLR BUCK 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2 V ~ 28 V
Frequency - Switching 200kHz, 300kHz, 400kHz, 550kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 785509-MAX1716EEG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1716EEG+
Introduction Date August 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1716EEG+ CAD Model

Description

The MAX1716EEG+ is a high-performance, step-down controller designed for precision voltage regulation in a wide variety of electronic applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product exemplifies the company's commitment to providing innovative and reliable power solutions.

Featuring a dual-step-down controller with synchronous rectification, the MAX1716EEG+ is optimized for converting a high-voltage input to low-voltage outputs with excellent efficiency. This makes it an ideal choice for systems where power conservation is critical, such as portable devices, networking equipment, and industrial applications.

The device operates from a 5V to 28V input voltage range, delivering output voltages as low as 0.616V, which can be adjusted with external resistors. This flexibility allows designers to tailor the output voltage to the specific needs of their application, ensuring compatibility with a wide range of low-voltage digital cores and chipsets.

With its high-frequency operation (up to 300kHz), the MAX1716EEG+ minimizes the size of external components, thereby reducing the overall footprint and cost of the power supply design. The integrated synchronous rectification also improves efficiency by reducing power losses that typically occur during the conversion process.

The MAX1716EEG+ is packed with features to ensure stable and reliable operation, including soft-start to prevent inrush current at startup, a power-good output for system monitoring, and overvoltage protection to safeguard against unexpected supply spikes. Additionally, the device boasts a low dropout operation, which is critical for maintaining output regulation even when the input supply is very close to the output voltage.

Housed in a 24-pin QSOP package, the MAX1716EEG+ is designed for easy integration into a broad range of applications. Its thermal and current-limiting features provide added layers of protection, making it a robust solution for sophisticated power management requirements.

In summary, the MAX1716EEG+ from Maxim Integrated offers a versatile and efficient power management solution, engineered to meet the stringent demands of today's high-performance electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess