EN
  • EN
  • DE

MAX1718EEI+T

Part No MAX1718EEI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Quick-PWM Controller, Intel IMVP-2 Voltage Regulator IC 1 Output 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Series Quick-PWM?
Packaging Tube
Applications Controller, Intel IMVP-2?
Voltage - Input 4.5 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 0.6 V ~ 1.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 28-QSOP
Win Source Part Number 207319-MAX1718EEI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1718EEI+T CAD Model

Description

The MAX1718EEI+T is a sophisticated, high-performance, step-down controller designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This component is engineered to provide precise voltage regulation and power management, making it an ideal solution for a variety of applications that require efficient power supply control.

Featuring an adjustable output from 0.5V to 5.5V, the MAX1718EEI+T allows for versatile use in systems that demand a specific voltage level. The device operates with an input voltage range of 5V to 28V, catering to a broad spectrum of power sources. Its high efficiency is achieved through a synchronous rectification topology, which reduces power loss by minimizing the voltage drop across the power switches.

The MAX1718EEI+T is equipped with a multitude of protection features that ensure the stability and longevity of both the controller and the system it powers. Overcurrent protection shields the device from damage due to excessive current draw, while the thermal overload protection automatically shuts down the controller if it exceeds a safe operating temperature. Additionally, the under-voltage lockout (UVLO) feature prevents the system from operating under inadequate power conditions, which could otherwise lead to unpredictable behavior.

This controller also boasts a fast transient response, which is critical for maintaining voltage stability during sudden changes in load. The high switching frequency of up to 300kHz allows for smaller external components, reducing the overall footprint and cost of the power supply design. This makes the MAX1718EEI+T a highly efficient choice for space-constrained applications.

Packaged in a 28-pin QSOP, the MAX1718EEI+T offers a compact solution for advanced power management. Whether it's used in notebook computers, PDAs, or other portable electronic devices, this controller provides the reliability and performance expected from Maxim Integrated's products. With its advanced features and robust design, the MAX1718EEI+T stands out as a superior choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8887 $57.7740
49+ $2.3701 $116.1349
76+ $2.2961 $174.5036
104+ $2.2222 $231.1088
135+ $2.1483 $290.0205
180+ $1.9265 $346.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess