EN
  • EN
  • DE

CS5112YDWF24

Part No CS5112YDWF24
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG LINEAR SWITCHING REG / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 821032-CS5112YDWF24
Ultra Librarian 3D Model Ultra Librarian CS5112YDWF24 CAD Model

Description

Introducing the CS5112YDWF24 Integrated Circuit by ON Semiconductor

ON Semiconductor's CS5112YDWF24 is a state-of-the-art integrated circuit designed to cater to a wide array of applications. This high-performance product is tailored to deliver efficiency and reliability for designers and engineers looking to enhance their electronic systems. Below is a detailed description of this innovative component, highlighting its key features, applications, and benefits.

Key Features

  • High Precision: The CS5112YDWF24 is engineered to provide precise control and management, ensuring stable operation across various conditions.
  • Durability: Manufactured with robust materials, this IC is built to withstand harsh environments and provide a long service life.
  • Energy-Efficient: With energy conservation in mind, this product is designed to minimize power consumption, making it ideal for eco-friendly applications.
  • Compact Design: The compact footprint of the CS5112YDWF24 allows for integration into space-constrained applications without sacrificing performance.
  • Wide Operating Temperature Range: This component is capable of operating effectively over a broad temperature range, ensuring reliability in various thermal conditions.

Applications

The CS5112YDWF24 from ON Semiconductor is versatile and can be implemented in numerous sectors. Some of the common applications include:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Benefits

Utilizing the CS5112YDWF24 in your electronic designs offers multiple advantages:

  • Enhanced System Performance: The precision and efficiency of this IC contribute to overall system performance, resulting in more reliable and effective products.
  • Cost-Effective: By optimizing power usage, the CS5112YDWF24 can lead to cost savings over time through reduced energy bills and maintenance costs.
  • Design Flexibility: The small form factor and wide operational range provide designers with greater flexibility in creating compact and robust designs.

Overall, the CS5112YDWF24 by ON Semiconductor is a top-tier choice for professionals seeking to enhance their electronic systems with a reliable, efficient, and versatile integrated circuit. Whether for industrial, automotive, or consumer applications, this IC stands out as a component that can drive innovation and performance in your next project.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Fujitsu Electronics America, Inc.
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess