EN
  • EN
  • DE

MAX17205X+T

Part No MAX17205X+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC 2-3CELL 15WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry -
Number of Cells 2 ~ 3
Fault Protection -
Interface I²C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-WFBGA, WLBGA
Supplier Device Package 15-WLP (1.61x2.36)
Base Product Number MAX17205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379035-MAX17205X+T
Ultra Librarian 3D Model Ultra Librarian MAX17205X+T CAD Model

Description

Maxim Integrated's MAX17205X+T: Advanced Battery Fuel Gauge IC

The MAX17205X+T from Maxim Integrated is a sophisticated fuel gauge integrated circuit (IC) designed to provide precise monitoring of battery status in portable devices. This compact, high-accuracy IC is an essential component for developers seeking to enhance the battery management system of their applications, ensuring users can reliably monitor their battery's state-of-charge (SoC) and state-of-health (SoH).

Key Features

  • ModelGauge™ m5 EZ Algorithm: The MAX17205X+T incorporates Maxim's proprietary ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications. This algorithm provides a robust fuel gauging solution by combining the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation.
  • Multi-Cell Support: This IC is capable of monitoring multiple series cells, making it versatile for a range of battery configurations. It is suitable for lithium-ion (Li-ion), lithium-polymer (Li-Po), and lithium iron phosphate (LiFePO4) batteries.
  • Low Quiescent Current: With its low quiescent current, the MAX17205X+T is optimized for portable devices, helping to extend battery life when the device is in standby mode.
  • High Precision: It offers high precision measurements of voltage, current, and temperature, which are critical for accurate battery management.

Applications

The MAX17205X+T is ideal for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Computers and Industrial Devices
  • Wireless Speakers and Headphones
  • Wearable Technology

Easy Integration

Designed for ease of integration, the MAX17205X+T comes in a small, lead-free package that is easy to solder onto a PCB and is compatible with automated assembly processes. Its I2C interface allows for straightforward communication with microcontrollers or processors, making it a user-friendly choice for designers.

Overall, Maxim Integrated's MAX17205X+T battery fuel gauge IC is a powerful solution for precise battery management, enabling devices to maintain an optimal balance between performance and power efficiency.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Silergy Corp
nan
Lowest to $0.9314
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess