EN
  • EN
  • DE

MAX17211GEVKIT#

Part No MAX17211GEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX17211 Battery Management Evaluation Kit / EVKIT FOR MODEL GAUGE M5 1S 1W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Series ModelGauge
Main Purpose Power Management, Fuel Gauge
Utilized IC / Part MAX17211
Primary Attributes 1 Cell- Li-Ion
Secondary Attributes Graphical User Interface
Supplied Contents Board(s)
Win Source Part Number 785511-MAX17211GEVKIT#
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17211
Introduction Date March 22, 2016
ECCN EAR99
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian MAX17211GEVKIT# CAD Model

Description

MAX17211GEVKIT# Evaluation Kit from Maxim Integrated

The MAX17211GEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX17211, a compact, high-efficiency, fuel gauge IC. This evaluation kit provides designers with a convenient platform to explore the features of the MAX17211 and develop battery management solutions for portable devices.

The MAX17211 is an advanced fuel gauge integrated circuit that utilizes the ModelGauge™ m5 EZ algorithm, ensuring high accuracy in measuring battery state-of-charge (SOC) without the need for battery characterization. With its automatic learn function, the IC adapts to the battery's characteristics over time, providing ongoing accuracy improvements. This makes the MAX17211 an ideal solution for a wide range of lithium-ion (Li-ion) battery-powered applications, including handheld devices, wearables, and smart IoT devices.

The evaluation kit includes the MAX17211 evaluation board, a USB interface for easy connection to a PC, and software that allows users to read and write to the IC's registers. This user-friendly interface facilitates real-time monitoring of the battery's SOC, voltage, current, temperature, and more, enabling developers to fine-tune their battery management system for optimal performance.

Key features of the MAX17211GEVKIT# include:

  • Plug-and-play USB interface for quick setup and data analysis
  • Access to the ModelGauge m5 EZ algorithm for accurate SOC estimation
  • Automatic battery learn function for continuous accuracy improvement
  • Compatibility with a wide range of single-cell Li-ion batteries
  • Easy-to-use software for comprehensive register access and control

With its robust design and detailed documentation, the MAX17211GEVKIT# is an essential tool for engineers and product developers looking to implement advanced battery management features in their projects. Maxim Integrated's dedication to providing innovative and reliable solutions is evident in this user-friendly and highly functional evaluation kit.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess