EN
  • EN
  • DE

MAX1722

Part No MAX1722
Manufacturer Maxim Integrated
Description 1.5uA IQ, Step-Up DC-DC Converters in Thin SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212394-MAX1722
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1722 CAD Model

Description

The MAX1722 from Maxim Integrated is a highly efficient, compact, synchronous step-up DC-DC converter that is designed to provide a reliable power solution for battery-powered and low-voltage applications. This advanced power management integrated circuit (IC) is ideal for devices that require a regulated voltage supply from a lower voltage source.

Key Features

  • Wide Input Voltage Range: The MAX1722 operates with an input voltage range from 0.7V to 5.5V, making it versatile for various battery chemistries and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5.5V, allowing for flexibility in powering a wide range of devices.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX1722 provides excellent efficiency, which is crucial for prolonging battery life in portable applications.
  • Compact Size: Its small form factor is a result of an internal synchronous rectifier and integrated switches, which minimize the need for external components.
  • True Shutdown™: The IC features a True Shutdown mode that disconnects the output from the input when shut down, reducing the shutdown current to virtually zero.

Applications

The MAX1722 is suitable for a variety of applications, including but not limited to:

  • Portable medical devices
  • Wireless headsets and wearables
  • Smart cards and RFID tags
  • Energy harvesting and low-power IoT devices

Design and Integration

Maxim Integrated has designed the MAX1722 to be user-friendly for engineers and designers. It requires minimal external components, which simplifies design and reduces time to market. Additionally, the device is available in a small, lead-free, 6-pin SOT23 package, ideal for space-constrained applications.

With its combination of efficiency, versatility, and compactness, the MAX1722 is a top choice for designers who need a reliable step-up solution in their next-generation portable and low-power electronics.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess