EN
  • EN
  • DE

MAX17220ENT+T

Part No MAX17220ENT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG 0.9V TO 5V 500MA INPUT / Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 225mA (Switch) 6-XFBGA, WLBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series -
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5V
Current - Output 225mA (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLBGA
Supplier Device Package 6-WLP (1.42x0.89)
Base Product Number MAX17220
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382752-MAX17220ENT+T
Ultra Librarian 3D Model Ultra Librarian MAX17220ENT+T CAD Model

Description

Maxim Integrated MAX17220ENT+T NanoPower Boost Converter

The MAX17220ENT+T from Maxim Integrated is a highly efficient, compact boost converter designed for battery-powered and low-power applications. This component is part of Maxim's family of nanoPower boost converters that emphasize minimal quiescent current and high efficiency at low output currents, which is essential for extending the battery life of portable devices.

With its wide input voltage range of 0.4V to 5.5V, the MAX17220ENT+T is capable of operating from a single-cell battery or supercapacitor, making it an ideal choice for products where the battery voltage can vary significantly during operation, such as wearables, medical devices, and Internet of Things (IoT) sensors.

The device features an adjustable output voltage from 1.8V up to 5V, allowing for flexibility in powering a broad range of low-power circuits and systems. Additionally, the MAX17220ENT+T boasts an ultra-low quiescent current of just 300nA, which is particularly beneficial for applications that spend a significant amount of time in standby or sleep mode.

One of the key benefits of the MAX17220ENT+T is its True Shutdown™ mode, which disconnects the output from the input with no forward or reverse current. This feature ensures minimal power consumption when the device is turned off, thus preserving battery life. Moreover, the device's high 95% efficiency at light loads contributes to reduced power loss and improved performance in energy-critical applications.

The MAX17220ENT+T comes in a compact, 6-pin TDFN package, making it suitable for space-constrained designs. Its small footprint allows for easy integration into existing PCB layouts without the need for significant redesigns.

In conclusion, the Maxim Integrated MAX17220ENT+T boost converter is a high-performance solution for designers looking to maximize battery life without compromising on power delivery. Its combination of low quiescent current, high efficiency, and compact size makes it an excellent choice for the next generation of portable and low-power electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3112 $52.4480
95+ $1.0758 $102.2010
145+ $1.0422 $151.1190
200+ $1.0086 $201.7200
260+ $0.9750 $253.5000
345+ $0.8741 $301.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess