EN
  • EN
  • DE

MAX17225ENT+T

Part No MAX17225ENT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1A 6WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5V
Current - Output 1A (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLBGA
Supplier Device Package 6-WLP (1.42x0.89)
Base Product Number MAX17225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372249-MAX17225ENT+T
Ultra Librarian 3D Model Ultra Librarian MAX17225ENT+T CAD Model

Description

Maxim Integrated MAX17225ENT+T NanoPower Boost Converter

The Maxim Integrated MAX17225ENT+T is a highly efficient, compact, and versatile boost converter designed for applications that demand minimal power consumption and space. This advanced power management integrated circuit (PMIC) is part of Maxim's NanoPower family, boasting ultra-low quiescent current and high efficiency across a broad range of load conditions. It is an ideal solution for battery-powered, wearable, and portable electronics where power efficiency and battery life are critical.

Key Features

  • Ultra-Low Quiescent Current: The MAX17225ENT+T operates with a quiescent current as low as 300nA, which significantly extends battery life in portable devices.
  • Wide Input Voltage Range: This boost converter can operate with input voltages from as low as 0.4V (allowing it to work with a single alkaline/NiMH cell) up to 5.5V, making it versatile for various power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5V to accommodate a variety of loads and applications.
  • True Shutdown™ Mode: The device features a True Shutdown mode that disconnects the output from the input with no forward or reverse current, ensuring minimal power waste when turned off.
  • High Efficiency: The MAX17225ENT+T provides up to 95% efficiency, which helps to minimize heat generation and power loss during operation.

Applications

The MAX17225ENT+T is suitable for a wide range of applications, including but not limited to:

  • Wearable devices
  • Wireless sensors
  • Energy harvesting systems
  • Portable medical devices
  • IoT devices

Package and Reliability

The MAX17225ENT+T comes in a compact 6-pin TDFN package with a size of 2mm x 2mm x 0.75mm, which is excellent for space-constrained applications. It is specified over the -40°C to +85°C extended temperature range, ensuring reliable operation in various environments.

In summary, the Maxim Integrated MAX17225ENT+T is a highly efficient, NanoPower boost converter that offers design flexibility and is especially suited for applications where power efficiency and space are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess