EN
  • EN
  • DE
  • IT

MAX1724EZK50

Part No MAX1724EZK50
Manufacturer Maxim Integrated
Description 1.5uA IQ, Step-Up DC-DC Converters in Thin SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212397-MAX1724EZK50
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1724EZK50 CAD Model

Description

Maxim Integrated MAX1724EZK50 Step-Up DC-DC Converter

The MAX1724EZK50 from Maxim Integrated is a high-efficiency, low quiescent-current step-up DC-DC converter that is ideal for battery-powered devices. This compact and powerful component is designed to provide a fixed 5V output voltage from an input voltage as low as 0.7V, making it perfect for applications where the power source has a limited voltage range, such as single-cell AA or AAA batteries.

One of the standout features of the MAX1724EZK50 is its ability to maintain a high efficiency across a wide range of loads. This is achieved through its unique control scheme, which allows the device to automatically switch between a pulse-frequency modulation (PFM) mode at light loads and a pulse-width modulation (PWM) mode at higher loads. This ensures that the converter operates with optimal efficiency, thereby extending battery life in portable devices.

The MAX1724EZK50 comes in a compact SOT-23 package, making it suitable for space-constrained applications. Despite its small size, it offers a robust set of features, including a low 17µA quiescent current that further enhances its suitability for battery-powered applications where power conservation is crucial.

Additionally, the device includes an internal synchronous rectifier, which eliminates the need for an external Schottky diode and helps to reduce the overall component count and system cost. The MAX1724EZK50 also features a shutdown mode that reduces the quiescent current to just 0.1µA, contributing to the preservation of battery life when the device is not in active use.

With its wide input voltage range, fixed 5V output, and ability to deliver up to 200mA of load current (depending on input voltage and external components), the MAX1724EZK50 is a versatile solution for a variety of portable electronic devices, such as handheld medical equipment, personal care products, and wireless sensors.

Overall, the MAX1724EZK50 is a reliable and efficient choice for designers looking to maximize battery life while minimizing space and cost in their power management designs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9557 $58.6710
70+ $1.6047 $112.3290
110+ $1.5547 $171.0170
150+ $1.5045 $225.6750
195+ $1.4543 $283.5885
260+ $1.3039 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,059 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess