EN
  • EN
  • DE

MAX17261METD+T

Part No MAX17261METD+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT LIFEPO4/LI-ION 1C 14TDFN / Battery Battery Monitor IC LiFePO4/Li-ion 14-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Function Battery Monitor
Battery Chemistry LiFePO4/Li-ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN (3x3)
Base Product Number MAX17261
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338474-MAX17261METD+T
Ultra Librarian 3D Model Ultra Librarian MAX17261METD+T CAD Model

Description

Maxim Integrated MAX17261METD+T Fuel Gauge IC

The MAX17261METD+T from Maxim Integrated is a sophisticated fuel gauge integrated circuit (IC) designed to provide precise battery state-of-charge (SOC) monitoring for a wide range of battery-powered applications. This compact and efficient IC is an ideal solution for ensuring optimal battery performance and longevity in portable devices such as smartphones, tablets, laptops, and other consumer electronics.

Utilizing Maxim's proprietary ModelGauge™ m5 EZ algorithm, the MAX17261METD+T eliminates the need for battery characterization for most applications. This advanced algorithm provides an accurate SOC estimate by combining the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to maintain accuracy under varying environmental conditions.

One of the key features of the MAX17261METD+T is its low quiescent current, which helps to extend battery life when the device is in standby mode. Additionally, the IC supports a wide range of battery voltages, making it versatile for use with single-cell Li-ion, Li-polymer, and LiFePO4 batteries. It also includes a programmable alert output that can notify the host processor when certain conditions are met, such as a low battery warning.

The MAX17261METD+T offers a simple and convenient I2C interface for communication with the host system, allowing for easy integration into existing designs. The IC is available in a tiny, lead-free, 14-pin TDFN package, which is ideal for space-constrained applications.

With its robust feature set, the MAX17261METD+T helps designers to create more reliable and user-friendly products by accurately reporting the battery SOC and remaining operating time, which is critical for enhancing the user experience. Its precision and ease of use make it a go-to choice for battery management solutions in modern electronic devices.

For further information, technical support, and ordering details, customers can visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess