EN
  • EN
  • DE
  • IT

MAX1726EUK25+T

Part No MAX1726EUK25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 20MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.6V @ 20mA
Output Current 20mA
Operating Supply Current 4.5μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1066575-MAX1726EUK25+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1726EUK25+T CAD Model

Description

Maxim Integrated MAX1726EUK25+T Fuel Gauge IC

The MAX1726EUK25+T is a sophisticated, single-cell lithium-ion (Li+) battery fuel gauge IC from Maxim Integrated, designed to provide high-accuracy monitoring of battery charge levels in portable devices. This compact, power-efficient integrated circuit is housed in a 5-pin SOT-23 package, making it an ideal choice for space-constrained applications such as smartphones, tablets, wireless headphones, and other wearable technology.

One of the key features of the MAX1726EUK25+T is its implementation of Maxim's patented ModelGauge™ algorithm. This proprietary technology eliminates the need for battery characterization for most applications, providing a state-of-charge (SOC) estimation that combines the short-term accuracy of a coulomb counter with the long-term stability of a voltage-based fuel gauge. This innovative approach ensures that the device delivers reliable battery status information without the usual complexity and maintenance associated with traditional fuel gauges.

The MAX1726EUK25+T operates over a wide voltage range of 2.5V to 5.5V, making it versatile enough to accommodate a variety of battery chemistries and configurations. Furthermore, it boasts a low quiescent current of just 7µA in the low-power mode, which helps to extend battery life in the end application by minimizing the energy consumed by the fuel gauge itself.

With an operating temperature range of -40°C to +85°C, the device is robust enough to function in a broad spectrum of environmental conditions. Additionally, it features a programmable alert output that can notify the host processor when certain conditions such as low battery or SOC changes are met, enabling intelligent power management within the host system.

Integration with the host system is facilitated through an I2C interface, which allows for simple communication and configuration. The MAX1726EUK25+T also includes a SHA-256 authentication option to ensure secure battery pack exchanges, enhancing device security in sensitive applications.

Overall, the Maxim Integrated MAX1726EUK25+T offers a compact, accurate, and easy-to-use solution for real-time battery monitoring, making it an essential component for designers looking to enhance the performance and reliability of their portable devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $4.7165
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2539 $51.0468
29+ $3.4904 $101.2216
45+ $3.3813 $152.1585
62+ $3.2723 $202.8826
80+ $3.1632 $253.0560
106+ $2.8360 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess