EN
  • EN
  • DE

MAX17401GTJ+TG40

Part No MAX17401GTJ+TG40
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208974-MAX17401GTJ+TG40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17401GTJ+TG40 CAD Model

Description

The MAX17401GTJ+TG40 from Maxim Integrated is a high-performance, synchronous step-down controller designed to meet the rigorous demands of power management applications. This advanced component is tailored to provide efficient voltage regulation with a high degree of precision and flexibility, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Wide Input Voltage Range: The device is capable of handling input voltages from 4.5V to 36V, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a tailored power supply that meets the specific needs of the application.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX17401GTJ+TG40 achieves high efficiency, which is crucial for reducing heat and improving system reliability.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies the design and reduces external component count, which can help in minimizing the overall footprint of the power supply circuitry.
  • Protection Features: The device includes a comprehensive suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the safety and durability of the end application.
  • Frequency Synchronization: The ability to synchronize the switching frequency to an external clock allows for better noise management in noise-sensitive applications.

Applications

The MAX17401GTJ+TG40 is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data communication systems
  • Industrial power supplies
  • Automotive electronics
  • Portable and battery-powered devices

Package and Quality

Encased in a compact 32-pin TQFN package with a lead(Pb)-free/RoHS-compliant design, the MAX17401GTJ+TG40 adheres to strict environmental standards. Maxim Integrated's commitment to quality ensures that this step-down controller provides reliable performance for the most demanding applications.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $1.3456
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $3.2617
Omron
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $1.2913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess