EN
  • EN
  • DE

MAX1747EUP+T

Part No MAX1747EUP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHRG-PUMP TRPL TFTLCD 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.7 V to 4.5 V
Number of Outputs 3
Output Voltage Adjustable
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 136204-MAX1747EUP+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1747EUP+T CAD Model

Description

Maxim Integrated MAX1747EUP+T Product Overview

The Maxim Integrated MAX1747EUP+T is a high-performance, integrated power-management IC, designed to deliver exceptional efficiency and versatility for a wide range of electronic applications. This compact, single-chip solution is ideal for portable devices where space is at a premium and extended battery life is essential.

Key Features

  • High Efficiency: The MAX1747EUP+T is engineered to provide high-efficiency power conversion, which helps to reduce power loss and improve overall battery life in portable devices.
  • Multiple Output Configurations: This IC supports multiple output configurations, allowing designers to use it in a variety of applications without the need for additional components.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, making it an excellent choice for battery-powered applications where every microamp counts.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, thereby protecting both the IC and the end product from potential heat-related failures.
  • Compact Package: The MAX1747EUP+T comes in a small, thermally efficient TSSOP-20 package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX1747EUP+T makes it an ideal choice for a diverse array of applications, including:

  • Portable and handheld devices
  • GPS units
  • Digital cameras and camcorders
  • Personal media players
  • Smartphones and tablets

Technical Specifications

The MAX1747EUP+T offers a robust set of technical specifications that ensure reliable performance across various use cases:

  • Input Voltage Range: 2.7V to 5.5V
  • Adjustable Output Voltage Range
  • High Switching Frequency
  • Integrated Power MOSFETs
  • Overvoltage Protection
  • Lead-Free and RoHS Compliant

In summary, the Maxim Integrated MAX1747EUP+T is a highly efficient, versatile power management solution that meets the demands of today's portable electronics. Its combination of high efficiency, low quiescent current, and compact form factor make it an excellent choice for designers looking to maximize battery life and reduce space in their products.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess