EN
  • EN
  • DE

MAX17510ATB+T

Part No MAX17510ATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG DDR LOW VOLTAGE 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Applications LDO (Linear), DDR
Voltage - Input 1.1 V to 3.6 V
Number of Outputs 1
Output Voltage 0.5 V to 1.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 041365-MAX17510ATB+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17510ATB+T CAD Model

Description

Maxim Integrated's MAX17510ATB+T: High-Efficiency, Synchronous Step-Down DC-DC Converter

The MAX17510ATB+T from Maxim Integrated is a compact, high-performance synchronous step-down DC-DC converter designed for space-constrained applications. It is a part of the highly efficient power solutions that cater to a wide range of voltage requirements, offering versatility and reliability for various electronic devices.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4.5V to 60V input voltage range, making it suitable for industrial, automotive, and high-voltage battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 92% of the input voltage, allowing for a broad range of output voltages to meet the needs of different circuits and components.
  • High Efficiency: With up to 93% efficiency, the MAX17510ATB+T ensures minimal power loss, making it an energy-efficient choice for systems where power conservation is critical.
  • Compact Package: The device is available in a small, 10-pin TDFN (3mm x 3mm) package, which is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the system from damage due to excessive heat.
  • Frequency Synchronization: The IC allows for frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.
  • Peak Current-Mode Control: This feature simplifies compensation and provides a fast transient response, which is crucial for maintaining stable operation under varying load conditions.

Applications:

The MAX17510ATB+T is ideal for a range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Infotainment and Instrumentation
  • Point-of-Load Power Supplies
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices

This highly integrated solution from Maxim Integrated simplifies design and reduces the number of external components required, leading to a quicker time-to-market for designers and engineers. The MAX17510ATB+T stands out for its adaptability, efficiency, and compactness, making it a top choice for powering the next generation of electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7308 $52.3848
14+ $7.1638 $100.2932
22+ $6.9399 $152.6778
30+ $6.7160 $201.4800
39+ $6.4922 $253.1958
52+ $5.8206 $302.6712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,997 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess