EN
  • EN
  • DE

MAX17510ATB/V+T

Part No MAX17510ATB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO DDR 1OUT 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications LDO (Linear), DDR
Parts Input Voltage (V) 1.1V ~ 3.6V
Voltage - Output 0.5V ~ 1.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Family Part Number MAX17510
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702146-MAX17510ATB/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17510ATB/V+T CAD Model

Description

Maxim Integrated's MAX17510ATB/V+T: A High-Efficiency, Synchronous Step-Down DC-DC Converter

The MAX17510ATB/V+T from Maxim Integrated is a cutting-edge synchronous step-down DC-DC converter designed to deliver high efficiency and performance for a wide range of applications. This compact and robust power management IC is ideal for space-constrained environments where efficient power conversion is crucial.

With an input voltage range of 4.5V to 60V, the MAX17510ATB/V+T is versatile and can accommodate a broad spectrum of power supplies, making it suitable for industrial, automotive, and telecommunication sectors. It provides an adjustable output voltage from 0.9V up to 90% of VIN, which allows for flexibility in powering various circuits and devices.

The device operates at a fixed switching frequency that can be selected from 100kHz to 2.2MHz, permitting optimization between efficiency and external component size. This feature enables designers to strike the perfect balance for their specific application requirements, whether prioritizing compactness or seeking to minimize power loss.

Efficiency is a key strength of the MAX17510ATB/V+T, with its synchronous rectification design reducing power losses and enhancing overall system efficiency. This is particularly beneficial in applications where thermal management is a concern, as the reduced heat generation can alleviate the need for extensive cooling solutions.

The converter integrates multiple protection features to ensure the reliability and longevity of the end application. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, providing a safeguard against a range of potential fault conditions.

Maxim Integrated's MAX17510ATB/V+T comes in a compact, 10-pin TDFN package with an exposed pad, which assists in heat dissipation. The small form factor combined with its high efficiency and integrated features makes it an excellent choice for designers looking to optimize their power management solutions in size-constrained applications.

Whether you're working on power supplies for industrial automation, automotive electronics, or communication infrastructure, the MAX17510ATB/V+T offers a reliable and efficient solution to meet your step-down conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess