EN
  • EN
  • DE

MAX17511CGTL+T

Part No MAX17511CGTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description INTEL IMVP7 CPU CONTROLLER WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Tape & Reel
Product Status Obsolete
Applications Controller, Intel IMVP-7, VR12™
Voltage - Input 4.5V ~ 24V
Number of Outputs 2
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX17511
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 829662-MAX17511CGTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17511CGTL+T CAD Model

Description

Maxim Integrated MAX17511CGTL+T High-Efficiency, High-Voltage, Synchronous Step-Down DC-DC Converter

The MAX17511CGTL+T from Maxim Integrated is a state-of-the-art, high-efficiency synchronous step-down DC-DC converter designed for a variety of applications. This compact, high-performance component is an ideal choice for space-constrained environments where efficient power conversion is crucial.

Operating from an input voltage range of 4.5V to 60V, the MAX17511CGTL+T is capable of delivering up to 1A of output current. This wide input range makes it suitable for automotive, industrial, and high-voltage battery-powered systems. The output voltage is adjustable from 0.9V up to 0.9 x V<sub>IN, allowing for versatile use in different circuit configurations.

The device employs a peak current-mode control architecture, which provides fast transient response and eases loop compensation. The high switching frequency, which can be set up to 2.2MHz, minimizes the size of external components, further contributing to a reduction in overall solution size. Additionally, the MAX17511CGTL+T offers a low quiescent current, enhancing its efficiency in light-load conditions and making it well-suited for battery-powered applications.

Safety features of the MAX17511CGTL+T include overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under various conditions. The device also supports a SYNC input for synchronization to an external clock, which helps to manage noise and electromagnetic interference in noise-sensitive applications.

The MAX17511CGTL+T is available in a compact, lead-free, 24-pin TQFN package with an exposed pad for improved thermal performance. Its small footprint and high level of integration make it an excellent choice for reducing the size of power supplies in portable devices, while maintaining high efficiency and robust performance.

In summary, Maxim Integrated's MAX17511CGTL+T synchronous step-down converter combines high efficiency, wide input voltage range, and a comprehensive suite of protection features, making it a versatile and reliable solution for a broad spectrum of power management applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2998 $59.3964
43+ $2.7085 $116.4655
67+ $2.6230 $175.7410
91+ $2.5387 $231.0217
118+ $2.4544 $289.6192
158+ $2.2003 $347.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess