EN
  • EN
  • DE

MAX17525ATP+T

Part No MAX17525ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER CONTROLLER 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Power Supply Controller
Current - Supply 1.4mA
Voltage - Supply 5.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX17525
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1130080-MAX17525ATP+T
Ultra Librarian 3D Model Ultra Librarian MAX17525ATP+T CAD Model

Description

Maxim Integrated's MAX17525ATP+T Adjustable Overvoltage and Overcurrent Protector

The MAX17525ATP+T from Maxim Integrated is a highly versatile and reliable solution designed to safeguard sensitive electronics against damaging overvoltage and overcurrent conditions. This advanced protector is an essential component for any design requiring precise voltage and current control to ensure the longevity and stable operation of electronic devices.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage protection threshold, allowing designers to tailor the protection level to the specific needs of their application.
  • Overcurrent Protection: In addition to overvoltage protection, the MAX17525ATP+T provides overcurrent protection to prevent excessive current from causing damage to the circuit.
  • Wide Input Voltage Range: It operates over a broad input voltage range, ensuring compatibility with a variety of power sources and systems.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the system is in standby or idle modes, making it ideal for power-sensitive applications.
  • High Accuracy: High accuracy in monitoring ensures that the protection mechanisms activate precisely at the intended thresholds, providing reliable protection without unnecessary interruptions to device operation.

Applications

The MAX17525ATP+T is suitable for a wide range of applications where power supply regulation and protection are critical. These applications include:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Medical devices

Package and Availability

The device comes in a compact TDFN-TP package, which is ideal for space-constrained applications. Its lead(Pb)-free and RoHS-compliant design also ensures environmental considerations are met. The MAX17525ATP+T is available in tape and reel form, facilitating efficient assembly for high-volume production.

In summary, the MAX17525ATP+T from Maxim Integrated is a high-performance, adjustable overvoltage and overcurrent protector that offers robust protection for electronic circuits. Its precision and versatility make it an excellent choice for designers looking to enhance the reliability and safety of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7043 $51.3817
46+ $2.2189 $102.0694
70+ $2.1496 $150.4720
97+ $2.0803 $201.7891
125+ $2.0109 $251.3625
167+ $1.8029 $301.0843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess