EN
  • EN
  • DE

MAX20070BGTJ/V+

Part No MAX20070BGTJ/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE TFT POWER SUPPLY WITH / Automotive, TFT-LCD Monitors PMIC 32-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Automotive, TFT-LCD Monitors
Current - Supply 2.2mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX20070
Standard Package 60 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 925238-MAX20070BGTJ/V+
Ultra Librarian 3D Model Ultra Librarian MAX20070BGTJ/V+ CAD Model

Description

The MAX20070BGTJ/V+ from Maxim Integrated is an advanced, highly efficient, automotive-grade step-down converter designed to meet the stringent requirements of automotive power applications. This compact and robust integrated circuit (IC) is ideal for powering automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require a reliable and efficient power supply.

Key Features

  • High Efficiency: The device offers excellent power conversion efficiency, which is crucial for reducing thermal stress and improving reliability in automotive environments.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 3.5V to 36V, making it versatile for various automotive battery configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility in catering to different system requirements.
  • Thermal Management: Enhanced thermal management features ensure the device operates within safe temperature limits, even under high power operation or in high-temperature environments.
  • Protection Features: Includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the IC and the downstream electronics from potential damage.
  • Small Footprint: The compact QFN package is space-efficient, which is a critical factor in the space-constrained environment of modern vehicles.
  • Automotive Qualification: Fully AEC-Q100 qualified, ensuring reliability and performance standards are met for automotive applications.

Applications

The MAX20070BGTJ/V+ is specifically designed for automotive applications but can also be used in other high-reliability scenarios. Its use cases include:

  • Infotainment Systems
  • Navigation Systems
  • ADAS Components
  • Telematics and Connectivity Modules
  • Body Control Modules

Conclusion

The MAX20070BGTJ/V+ step-down converter is an outstanding solution for automotive electronics designers looking for a power-efficient, reliable, and flexible power supply option. Maxim Integrated's commitment to quality and performance is evident in this IC, making it a top choice for next-generation vehicle systems.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess