EN
  • EN
  • DE

MAX1631RESA+

Part No MAX1631RESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311045-MAX1631RESA+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1631RESA+ CAD Model

Description

Overview of MAX1631RESA+ from Maxim Integrated

The MAX1631RESA+ is a high-performance, step-down DC-DC controller designed by Maxim Integrated, a leader in analog and mixed-signal products. This advanced power management IC is engineered to deliver precise voltage regulation, efficiency, and versatility, making it an ideal solution for a wide range of applications, including distributed power systems, portable devices, and telecommunications equipment.

Key Features

  • Wide Input Voltage Range: The device is capable of operating with input voltages ranging from 5V to 28V, making it suitable for various power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to V<sub>IN, providing flexibility to power a broad spectrum of low-voltage circuits.
  • High Efficiency: The MAX1631RESA+ employs a synchronous rectification scheme, which enhances efficiency, particularly at higher switching frequencies.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 110kHz to 300kHz to optimize the balance between efficiency and external component size.
  • Overcurrent Protection: The IC includes a cycle-by-cycle current limit feature, ensuring robust protection against overcurrent conditions.
  • Thermal Overload Protection: Built-in thermal shutdown protects the device from overheating, enhancing system reliability.

Applications

  • Portable Electronics
  • Networking and Telecommunications
  • Computers and Peripherals
  • Industrial Control Systems

Package and Quality

The MAX1631RESA+ comes in a compact 16-pin NSOIC package, which is ideal for space-constrained applications. It is designed to meet the high-quality standards set by Maxim Integrated, ensuring reliable performance across its operational lifespan.

Conclusion

With its wide input voltage range, programmable features, and comprehensive protection circuits, the MAX1631RESA+ from Maxim Integrated stands out as a versatile and reliable choice for designers looking to optimize their power management solutions. Its efficiency and adaptability ensure that it can meet the demands of a variety of complex electronic systems.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8159 $68.4477
7+ $18.7202 $131.0414
10+ $18.1358 $181.3580
14+ $17.5502 $245.7028
18+ $16.9658 $305.3844
23+ $15.2102 $349.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess