EN
  • EN
  • DE

AL8400QSE-7

Part No AL8400QSE-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output Linear - - Dimming - SOT-353
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SOT-353
Family Name AL8400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL8400QSE-7DIDKR, AL8400QSE-7DITR, AL8400QSE-7DI, AL8400QSE-7DI-ND, AL8400QSE-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911312-AL8400QSE-7
Ultra Librarian 3D Model Ultra Librarian AL8400QSE-7 CAD Model

Description

Introducing the AL8400QSE-7 Power Management IC from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the AL8400QSE-7. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the rigorous demands of power management in modern electronic applications.

Key Features of the AL8400QSE-7

  • High Efficiency: The AL8400QSE-7 is designed for optimal power conversion efficiency, which is crucial for energy-saving in electronic devices and for extending the battery life of portable equipment.
  • Low Power Consumption: This device operates with an extremely low quiescent current, making it an excellent choice for battery-powered applications where power conservation is paramount.
  • Advanced Protection: It includes features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the electronic systems in which it is used.
  • Compact Footprint: The AL8400QSE-7 comes in a small package, making it suitable for space-constrained applications without compromising performance.

Applications

The AL8400QSE-7 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive systems
  • Power supply modules
  • Industrial controls

Quality and Reliability

Diodes Incorporated ensures that the AL8400QSE-7 meets the highest standards of quality and reliability. This product is designed to withstand the challenging conditions of industrial and automotive environments, offering a robust power management solution for designers and engineers.

Environmental Compliance

Committed to environmental stewardship, Diodes Incorporated ensures that the AL8400QSE-7 complies with RoHS directives, reflecting the company's dedication to reducing the environmental impact of its products.

With its combination of efficiency, protection features, and compact size, the AL8400QSE-7 from Diodes Incorporated stands out as an excellent choice for power management requirements across a wide range of applications.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1557 $58.3875
905+ $0.1279 $115.7495
1,400+ $0.1238 $173.3200
1,930+ $0.1198 $231.2140
2,495+ $0.1159 $289.1705
3,340+ $0.1039 $347.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess