EN
  • EN
  • DE

MAX17545ATP+

Part No MAX17545ATP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.7A 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.7A 20-WFQFN Exposed Pad
Manufacturer Maxim Integrated
Series Himalaya
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name MAX17545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925187-MAX17545ATP+
Ultra Librarian 3D Model Ultra Librarian MAX17545ATP+ CAD Model

Description

The MAX17545ATP+ from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications, including industrial, automotive, and communications systems. This compact and robust power solution is engineered to provide reliable performance while minimizing power loss, making it an excellent choice for energy-sensitive designs.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 4.5V to 60V, accommodating various supply levels and ensuring consistent performance even with fluctuating input conditions.
  • High Efficiency: With its synchronous rectification topology, the MAX17545ATP+ achieves high conversion efficiency, reducing thermal stress and extending the life of the product.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 90% of the input voltage, allowing for a high degree of flexibility in powering different loads.
  • Compact Design: The converter comes in a compact 5mm x 5mm, 20-pin TQFN package, making it suitable for space-constrained applications.
  • Integrated Protections: It includes several protection features such as overcurrent protection (OCP), undervoltage lockout (UVLO), overvoltage protection (OVP), and thermal shutdown to safeguard the system under abnormal conditions.
  • Low EMI: The device employs frequency dithering and a controlled switching edge rate to minimize electromagnetic interference (EMI), facilitating compliance with regulatory standards.

Applications

The MAX17545ATP+ is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Industrial control and automation equipment
  • Telecommunications and networking hardware
  • Point-of-load power supplies

With its robust design and comprehensive feature set, the MAX17545ATP+ step-down converter from Maxim Integrated is a reliable and efficient solution for managing DC power in complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0728 $54.6552
21+ $4.9828 $104.6388
32+ $4.8271 $154.4672
43+ $4.6714 $200.8702
56+ $4.5157 $252.8792
75+ $4.0485 $303.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,175 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess