EN
  • EN
  • DE

MAX17546ATP+

Part No MAX17546ATP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 5A 20-WQFN Exposed Pad
Manufacturer Maxim Integrated
Series Himalaya
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-WQFN Exposed Pad
Case / Package 20-TQFN (5x5)
Family Name MAX17546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881210-MAX17546ATP+
Ultra Librarian 3D Model Ultra Librarian MAX17546ATP+ CAD Model

Description

Maxim Integrated's MAX17546ATP+ High-Efficiency, DC-DC Converter

The MAX17546ATP+ from Maxim Integrated is a highly efficient, synchronous step-down DC-DC converter designed to provide a compact and reliable power solution for a wide range of applications. This versatile component is engineered to deliver high performance with a minimal footprint, making it an ideal choice for space-constrained environments.

Key Features:

  • Wide Input Voltage Range: The MAX17546ATP+ operates over a broad input voltage range from 4.5V to 60V, accommodating a variety of power sources and fluctuating voltages, ensuring stable operation across diverse conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 0.9V up to 90% of the input voltage, providing flexibility to power a range of devices with different voltage requirements.
  • High Efficiency: With peak efficiency up to 90%, this DC-DC converter reduces power loss, operates cooler, and enhances system reliability.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs minimizes external component count, which simplifies design and can lead to cost savings.
  • Compact Package: The MAX17546ATP+ is offered in a thermally enhanced, 20-pin TQFN package with exposed pad, which aids in thermal management and saves board space.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, contributing to the safety and durability of the end application.

Applications:

The MAX17546ATP+ is well-suited for a variety of applications that require efficient power conversion and a small footprint. Typical applications include:

  • Industrial Control Systems
  • Automotive Applications
  • Telecommunications Equipment
  • Power Supplies for FPGAs, DSPs, and Microprocessors

Maxim Integrated's commitment to quality and performance is evident in the MAX17546ATP+, making it a smart choice for designers looking for a robust and efficient power management solution. Whether for industrial automation, automotive technology, or communication infrastructure, this DC-DC converter stands out for its versatility, efficiency, and reliability.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3168 $51.2176
17+ $6.0035 $102.0595
26+ $5.8159 $151.2134
36+ $5.6283 $202.6188
46+ $5.4407 $250.2722
62+ $4.8779 $302.4298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess