EN
  • EN
  • DE

MAX17558ATJ+T

Part No MAX17558ATJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 60 V
Frequency - Switching 100kHz to 2.2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 1066614-MAX17558ATJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17558ATJ+T CAD Model

Description

Maxim Integrated MAX17558ATJ+T Step-Down DC-DC Converter

The MAX17558ATJ+T from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver precise voltage regulation and high efficiency in a compact package. This device is an ideal solution for a wide range of applications, including industrial, automotive, communications infrastructure, and portable devices where space is at a premium and power efficiency is crucial.

With an input voltage range of 4.5V to 60V, the MAX17558ATJ+T is versatile enough to handle a variety of power sources, including those found in battery-powered and unregulated-input voltage designs. It supports an adjustable output voltage from 0.9V up to 90% of the input voltage, allowing for a broad range of output voltage settings to cater to different needs.

The MAX17558ATJ+T boasts an integrated high-side and low-side MOSFETs, which not only simplifies the design but also enhances performance by reducing conduction losses. Its peak efficiency reaches up to 92%, minimizing heat generation and improving the reliability of the system it powers. Additionally, it operates at a fixed switching frequency that can be selected from 100kHz to 2.2MHz or can be synchronized to an external clock, providing flexibility in avoiding critical noise-sensitive frequency bands.

This converter also includes a host of protection features to ensure the safety and longevity of end applications. These features include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. The MAX17558ATJ+T also supports safe startup into a prebiased output, avoiding any glitch or overshoot.

Available in a thermally efficient, space-saving 32-pin TQFN package with an exposed pad, the MAX17558ATJ+T is designed for easy integration into various circuit designs. Its compact footprint and high level of integration make it a top choice for designers looking to maximize power density without compromising on performance or reliability.

Whether you're designing a power supply for sensitive electronics, looking to extend battery life in portable devices, or need a robust power solution for harsh industrial environments, the Maxim Integrated MAX17558ATJ+T step-down DC-DC converter is a reliable and efficient choice that meets a broad spectrum of power management requirements.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,259 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess