EN
  • EN
  • DE

MAX17633CATP+

Part No MAX17633CATP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 20TQFN  /  Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 32.4V
Current - Output 3.5A
Frequency - Switching 380kHz ~ 2.45MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX17633
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1075083-MAX17633CATP+
Ultra Librarian 3D Model Ultra Librarian MAX17633CATP+ CAD Model

Description

Maxim Integrated MAX17633CATP+ High-Efficiency, High-Voltage, Synchronous Step-Down DC-DC Converter

The MAX17633CATP+ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile power solution is capable of stepping down high input voltages to lower output voltages with excellent power efficiency, making it an ideal choice for systems that require a stable and efficient power supply.

With an input voltage range of 4V to 36V, the MAX17633CATP+ is suitable for handling various power sources, including industrial, automotive, and telecommunications applications. It supports an adjustable output voltage from 0.8V up to 90% of the input voltage, allowing for flexibility in design and compatibility with different low-voltage circuits and systems.

The device features a high switching frequency of up to 2.2MHz, which allows for the use of small, low-cost external components, minimizing the overall solution footprint. Additionally, the high frequency enables fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.

One of the key benefits of the MAX17633CATP+ is its integrated synchronous rectification, which significantly improves efficiency by reducing power loss during the conversion process. This, in turn, minimizes heat generation and leads to a more reliable operation over an extended temperature range of -40°C to +125°C.

The converter is also equipped with a range of protection features, including overcurrent protection, overtemperature protection, and undervoltage lockout, which safeguard the device and the system it powers from various fault conditions. Furthermore, the device offers programmable soft-start functionality to limit inrush current during startup, contributing to system stability.

Available in a compact TDFN-EP (thermally enhanced dual flat no-leads with exposed pad) package, the MAX17633CATP+ is designed for space-constrained applications. Its small size and high level of integration make it an excellent choice for designers looking to optimize board space without compromising on performance.

Whether you're developing power supplies for industrial controls, automotive electronics, or portable devices, the MAX17633CATP+ from Maxim Integrated provides a robust and efficient power management solution that can help streamline your design process and enhance the performance of your end product.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess