EN
  • EN
  • DE

HD3SS3415RUAT

Part No HD3SS3415RUAT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 2:1 8 OHM 42WQFN  /  PCI Express® Switch IC 4 Channel 42-WQFN (3.5x9.0)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications PCI Express®
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9.0)
Base Product Number HD3SS3415
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HD3SS3415RUAT-ND,296-41415-6,296-41415-2,296-41415-1
Standard Package 250
Win Source Part Number 975293-HD3SS3415RUAT
Ultra Librarian 3D Model Ultra Librarian HD3SS3415RUAT CAD Model

Description

The Texas Instruments HD3SS3415RUAT is a high-performance, 4-channel differential switch designed to support USB 3.1 Gen 1 and DisplayPort 1.4 applications. This versatile switch allows for the multiplexing of high-speed signals, making it an ideal solution for a variety of consumer electronics, including laptops, tablets, docking stations, and monitors.

Key Features

  • High-Speed Performance: The HD3SS3415RUAT supports data rates up to 10 Gbps for USB 3.1 Gen 1 and up to 8.1 Gbps per lane for DisplayPort 1.4, ensuring fast and efficient data transfer.
  • Flexible Switching: With four differential channels, this switch can handle multiple high-speed protocols, providing flexibility for designers to route signals as required.
  • Low Power Consumption: Designed with power efficiency in mind, the HD3SS3415RUAT minimizes power usage, making it suitable for portable and battery-operated devices.
  • Signal Integrity: The switch maintains excellent signal integrity, even at high data rates, thanks to its low crosstalk and high bandwidth capabilities.

Applications

  • USB 3.1 Gen 1 and USB 2.0 Multiplexing
  • DisplayPort 1.4 Data and Control Path Management
  • High-Speed Signal Routing for Consumer Electronics
  • Docking Stations and Port Replicators

Quality and Reliability

The HD3SS3415RUAT is built with Texas Instruments' commitment to quality and reliability. It is packaged in a compact 42-pin UQFN package with a footprint of just 3.5mm x 9mm, making it suitable for space-constrained applications. Additionally, it is designed to meet or exceed the stringent requirements of the industry, ensuring a reliable operation across various temperature ranges.

Ordering Information

For ordering, the HD3SS3415RUAT is available in tape and reel packaging, facilitating easy integration into manufacturing processes. For detailed product specifications, technical documents, and sample requests, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8553 $55.6590
70+ $1.5223 $106.5610
105+ $1.4748 $154.8540
145+ $1.4272 $206.9440
185+ $1.3796 $255.2260
245+ $1.2369 $303.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess