EN
  • EN
  • DE

MAX17634CATP+

Part No MAX17634CATP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4.25A  /  Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 4.25A 20-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 32.4V
Current - Output 4.25A
Frequency - Switching 400kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX17634
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX17634CATP+
Standard Package 490
Win Source Part Number 1165926-MAX17634CATP+
Ultra Librarian 3D Model Ultra Librarian MAX17634CATP+ CAD Model

Description

MAX17634CATP+ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Automotive Applications

The MAX17634CATP+ from Maxim Integrated is a state-of-the-art, high-efficiency, quad-output power-supply controller designed specifically for automotive applications. This robust component is engineered to meet the rigorous demands of automotive power systems, providing reliable and efficient power management for a variety of in-vehicle systems.

At the heart of the MAX17634CATP+ is an advanced control architecture that enables the controller to deliver four regulated outputs with high accuracy. The device is capable of driving n-channel MOSFETs and is designed for step-down (buck) applications, making it an ideal choice for down-converting high-voltage batteries to the low voltages required by automotive subsystems.

One of the key features of the MAX17634CATP+ is its wide input voltage range, which accommodates variations in automotive battery voltage, including during cold crank and load dump conditions. This ensures stable operation even under the most challenging electrical environments. The device also includes a spread-spectrum feature for reduced EMI, which is critical in the noise-sensitive automotive context.

The MAX17634CATP+ is equipped with a comprehensive set of protection features to safeguard against potential faults. These include cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout, which collectively ensure the safety and longevity of both the controller and the systems it powers.

Designed for convenience and ease of use, the MAX17634CATP+ comes in a compact TQFN-EP package, which allows for a space-saving PCB layout. Its small footprint is particularly beneficial in automotive applications where space is at a premium.

With its combination of high efficiency, robust performance, and advanced features, the MAX17634CATP+ is an exemplary solution for automotive power supply applications. Whether it's for infotainment systems, advanced driver-assistance systems (ADAS), or other critical vehicle electronics, this power-supply controller from Maxim Integrated is poised to deliver reliable and efficient performance.

For more detailed information, datasheets, and support resources, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0695 $52.9035
30+ $3.3391 $100.1730
47+ $3.2348 $152.0356
64+ $3.1304 $200.3456
83+ $3.0261 $251.1663
111+ $2.7130 $301.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,935 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess