EN
  • EN
  • DE

SC33063ADR2G

Part No SC33063ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 1.5A 8SOIC  /  Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Package Tape & Reel (TR)
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 40V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 33kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SC33063
Other Names ONSONSSC33063ADR2G,2156-SC33063ADR2G-OS
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249820-SC33063ADR2G
Ultra Librarian 3D Model Ultra Librarian SC33063ADR2G CAD Model

Description

ON Semiconductor SC33063ADR2G Overview

The SC33063ADR2G is a versatile voltage regulator IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This regulator is a step-up/step-down and voltage-inverting switching regulator with a fixed frequency operation. Its flexibility in configuration allows it to be used in a wide array of power supply applications, making it a popular choice for designers looking to create efficient and reliable power solutions.

Key Features

  • Adjustable Output Voltage: The SC33063ADR2G allows for an adjustable output voltage, which can be set using external resistors. This feature provides designers with the flexibility to tailor the output to meet specific requirements of the application.
  • Wide Input Voltage Range: This device can operate with an input voltage range from 3.0V to 40V, accommodating various power sources and ensuring stable operation under different input conditions.
  • High Precision Reference Voltage: A 2.5V reference voltage with tight tolerances ensures accurate output regulation, which is critical for sensitive electronic components.
  • Frequency Operation: The IC operates at a nominal frequency of 100kHz, providing a good balance between efficiency and component size, allowing for smaller and more cost-effective inductors and capacitors.
  • Output Switch Current: The SC33063ADR2G features an output switch current of up to 1.5A, making it suitable for a range of moderate power applications.
  • Protection Features: It includes built-in protection features such as current limiting and thermal shutdown, which safeguard the IC and the system from potential damage due to overcurrent or overheating conditions.

Applications

The SC33063ADR2G is ideal for use in a variety of applications, including:

  • DC-DC converters
  • Power supplies for battery-operated devices
  • Automotive applications
  • Telecommunication infrastructure
  • Portable electronics

With its robust design and comprehensive feature set, the SC33063ADR2G from ON Semiconductor is a reliable choice for engineers and designers who require a flexible and efficient voltage regulation solution for their electronic projects. Its compact SOP-8 package makes it easy to integrate into various circuit designs, while its industry-standard pinout ensures compatibility with a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess