EN
  • EN
  • DE

AFE7799IABJ

Part No AFE7799IABJ
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description INTERFACE ANALOG FRONT END / IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Type TxRx Only
RF Family/Standard -
Protocol -
Modulation -
Frequency 600MHz ~ 6GHz
Data Rate (Max) 29.5Gbps
Power - Output -
Sensitivity -
Memory Size -
Serial Interfaces -
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 400-BFBGA, FCBGA
Supplier Device Package 400-FCBGA (17x17)
Base Product Number AFE7799
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1355685-AFE7799IABJ
Ultra Librarian 3D Model Ultra Librarian AFE7799IABJ CAD Model

Description

The AFE7799IABJ is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the advanced requirements of modern radio frequency (RF) communication systems. This product is a testament to Texas Instruments' commitment to providing high-performance, reliable, and efficient solutions for the electronics market.

Key Features

  • High Integration: The AFE7799IABJ integrates multiple functions into a single chip, including a quad-channel transceiver with direct RF-sampling, digital signal processing, and a host of other features. This level of integration simplifies system design and reduces the overall footprint, making it ideal for compact applications.
  • Wide Frequency Range: Designed to operate across a broad frequency spectrum, this device is suitable for a variety of RF applications, from base stations to software-defined radios.
  • Advanced Signal Processing: Equipped with sophisticated digital signal processing capabilities, the AFE7799IABJ can handle complex modulation and demodulation tasks, ensuring high-quality signal transmission and reception.

Applications

The AFE7799IABJ is versatile in its applications and can be used in:

  • Wireless infrastructure for 3G, 4G, 5G, and beyond
  • Military and defense communication systems
  • Test and measurement equipment
  • Software-defined radios

Performance and Efficiency

With its high-performance RF capabilities, the AFE7799IABJ ensures low-latency data transmission and high data throughput, which is crucial for real-time communication systems. The device is also designed with power efficiency in mind, reducing the operational costs and thermal footprint of the systems it is integrated into.

Quality and Reliability

Texas Instruments is known for its rigorous quality control and the AFE7799IABJ is no exception. Manufactured with the highest standards, this product delivers consistent performance and is built to last, ensuring long-term reliability for critical communication infrastructures.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $430.8572 $430.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess