EN
  • EN
  • DE

MC13211R2

Part No MC13211R2
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description ZigBee™- Compliant Platform - 2.4 GHz Low Power Transceiver for the IEEE® 802.15.4 Standard plus Microcontroller | IC RF TXRX+MCU 802.15.4 71VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tape and Reel
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 3dBm
Sensitivity -92dBm
Memory Size 16kB Flash, 1kB RAM
Serial Interfaces I2C, SPI
GPIO 32
Supply Voltage (V) 2V ~ 3.4V
Receiving Current 37mA
Transmitting Current 30mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 71-VFLGA Exposed Pad
Supplier Device Package 71-LGA (9x9)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1217454-MC13211R2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC13211R2 CAD Model

Description

Product Overview: NXP MC13211R2

The NXP MC13211R2 is a sophisticated System-on-Chip (SoC) designed for the 2.4 GHz IEEE 802.15.4 standard, which is widely used in low-rate wireless personal area networks (LR-WPANs). This SoC is particularly well-suited for applications that require reliable wireless communication with low power consumption, such as home automation, industrial control, and smart energy management systems.

Key Features

  • Integrated 2.4 GHz Transceiver: The MC13211R2 comes with a fully integrated transceiver that operates in the globally accessible ISM band, providing robust and secure wireless communication capabilities.
  • Power Efficiency: Designed with power efficiency in mind, this SoC features various power modes, allowing devices to conserve energy and extend battery life, which is crucial for many wireless applications.
  • High Performance: With an efficient 32-bit ARM7 core, the MC13211R2 delivers high computational performance while maintaining a small footprint, making it ideal for compact and sophisticated wireless solutions.
  • Memory: The SoC includes ample memory for program and data storage, facilitating complex software applications and wireless protocol stacks.
  • Security: Security features are embedded to ensure data integrity and confidentiality, which are essential for applications that handle sensitive information.

Applications

The MC13211R2 is versatile and can be used in a variety of wireless applications. Some of the most common applications include:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Remote Monitoring and Control
  • Smart Energy and Metering

Development Support

To facilitate development, NXP offers comprehensive support for the MC13211R2, including development kits, software libraries, and reference designs. This ensures that engineers can rapidly prototype and deploy solutions using this SoC.

Overall, the NXP MC13211R2 is a powerful and flexible solution for any developer looking to integrate wireless capabilities into their products with minimal power consumption and robust security features.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6805 $58.4025
13+ $9.5842 $124.5946
19+ $9.2850 $176.4150
26+ $8.9847 $233.6022
34+ $8.6856 $295.3104
45+ $7.7870 $350.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess