EN
  • EN
  • DE

MAX176BCWE+

Part No MAX176BCWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 250ksps 12-bit Serial 16-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 12
Number of Channels 1
Number of Pins 16
Packaging Bulk
RoHS Compliant
Win Source Part Number 1075086-MAX176BCWE+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX176BCWE+ CAD Model

Description

Product Overview: MAX176BCWE+ from Maxim Integrated

The MAX176BCWE+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement solutions for a wide range of applications. This versatile ADC features a fast conversion rate, making it ideal for real-time data acquisition systems, industrial control, instrumentation, and medical devices that require accurate and rapid signal processing.

Key Features:

  • Resolution: The MAX176BCWE+ offers a 12-bit resolution, ensuring detailed and accurate digital representation of the input analog signal.
  • Conversion Rate: With a conversion time as low as 15µs, this ADC is capable of high-speed operation, allowing for quick data processing in time-sensitive applications.
  • Input Range: The device supports a flexible input range, including both unipolar and bipolar modes, providing versatility in interfacing with different types of sensors and input signals.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX176BCWE+ is suitable for battery-powered devices, where power conservation is crucial.
  • Interface: It features a simple, SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.
  • Package: The ADC comes in a 16-pin Wide SO package, which is compact and suitable for space-constrained applications.

Applications:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Battery-Powered Devices
  • Robotics

The MAX176BCWE+ ADC is designed for reliability and accuracy. Maxim Integrated's commitment to quality ensures that this ADC delivers consistent performance for critical applications. Whether you're developing a sophisticated industrial system or a compact consumer device, the MAX176BCWE+ provides the precision and speed you need to make your product excel.

For designers and engineers looking for an ADC that combines speed, precision, and low power consumption, the MAX176BCWE+ from Maxim Integrated is an excellent choice that promises to meet and exceed the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess