EN
  • EN
  • DE

MAX1771CSA+T

Part No MAX1771CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BST/BUCK-BST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 021242-MAX1771CSA+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1771CSA+T CAD Model

Description

Maxim Integrated MAX1771CSA+T Step-Up DC-DC Controller

The MAX1771CSA+T from Maxim Integrated is a high-efficiency, step-up DC-DC controller designed to provide a reliable power solution for applications requiring voltage boost conversion. This versatile component is suitable for a wide range of products, including portable devices, battery-powered equipment, and any system that necessitates a higher voltage from a lower voltage source.

The MAX1771CSA+T operates at a switch frequency of up to 300kHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. Its high-frequency operation also minimizes noise, making it ideal for noise-sensitive applications. The device is capable of delivering an adjustable output voltage up to 12.6V or fixed outputs of 5V or 12V, providing flexibility for different design requirements.

This controller features a low 1.5V start-up voltage, which enables it to function with low input voltages, making it perfect for battery-operated devices. The MAX1771CSA+T also includes a low-battery detector that signals when the battery voltage falls below a preset threshold, thus protecting the battery from deep discharge and extending its life.

For enhanced performance, the MAX1771CSA+T integrates a pulse-frequency modulation (PFM) control scheme that improves efficiency by reducing switching losses at light loads. This feature is particularly beneficial for extending battery life in portable applications. Additionally, the device includes a current-limit feature to protect the power supply from excessive current draw, and a thermal shutdown mechanism to prevent overheating.

The MAX1771CSA+T is available in an 8-pin SOIC package, which is not only space-saving but also compatible with standard PCB manufacturing processes. Its robust design and built-in protection features make it a reliable choice for engineers looking to design efficient and durable power systems.

Overall, the Maxim Integrated MAX1771CSA+T step-up DC-DC controller is a high-performance solution that offers both versatility and efficiency for a variety of power conversion applications. Its ability to work with low input voltages and provide high output voltages, along with its integrated protection features, make it a top choice for designers seeking a compact and reliable power management component.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8418 $54.7344
18+ $5.6138 $101.0484
28+ $5.4383 $152.2724
39+ $5.2629 $205.2531
50+ $5.0875 $254.3750
66+ $4.5612 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,416 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess