EN
  • EN
  • DE

MAX1771EP

Part No MAX1771EP
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0229+
Reference case DIP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 747226-MAX1771EP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1771EP CAD Model

Description

The MAX1771EP from Maxim Integrated is a robust and high-efficiency step-up DC-DC controller designed to provide a simple and reliable solution for power supply applications. This versatile device is capable of generating a regulated output voltage from an input voltage as low as 2V, making it ideal for battery-powered systems, and can operate with input voltages up to 16.5V.

Key Features

  • Adjustable Output: The MAX1771EP allows for an adjustable output voltage, which can be set with external resistors, giving designers the flexibility to tailor the output to specific needs.
  • High Efficiency: With its high switching frequency and low quiescent current, this controller achieves efficiencies up to 90%, thereby minimizing heat generation and extending battery life in portable applications.
  • Low Voltage Operation: The device is capable of operating from inputs as low as 2V, making it suitable for applications with varying or low input voltages.
  • Integrated MOSFET Driver: The inclusion of an on-board MOSFET driver simplifies the design and reduces external component count, providing a more compact power supply solution.
  • No External Schottky Diode Required: Unlike many other step-up controllers, the MAX1771EP does not require an external Schottky diode, which can save space and cost.

Applications

The MAX1771EP is well-suited for a wide array of applications, including:

  • Portable Computers
  • Portable Instruments
  • Medical Equipment
  • Telecommunications Equipment
  • DC Power Supply Units

Design Support

Maxim Integrated provides extensive design support for the MAX1771EP, including datasheets, application notes, and design tools. This support helps designers to rapidly integrate the controller into their designs and bring products to market with confidence in their power supply's performance and reliability.

Product Reference: For more detailed technical specifications and application guidance, refer to the MAX1771EP datasheet and Maxim Integrated's official website.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess