EN
  • EN
  • DE

MAX1771MJA

Part No MAX1771MJA
Manufacturer Maxim Integrated
Description 12V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212422-MAX1771MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1771MJA CAD Model

Description

The MAX1771MJA is a high-efficiency, step-up DC-DC controller designed and manufactured by Maxim Integrated. This component is engineered to deliver a flexible and robust power solution for applications requiring a higher voltage output from a lower voltage input. It is particularly well-suited for battery-powered devices, as well as for industrial, medical, and automotive applications where efficiency and reliability are critical.

Key Features and Benefits

  • Adjustable Output Voltage: The MAX1771MJA allows users to set the output voltage up to 12.5V or higher, depending on the external components used, making it extremely versatile for various design requirements.
  • High Efficiency: With its ability to provide efficiencies up to 90%, this controller helps to extend battery life and reduce heat generation within electronic systems.
  • Low Quiescent Current: The device features a low quiescent current of just 110µA, which is particularly advantageous in battery-operated devices where power conservation is paramount.
  • Versatile Input Voltage Range: The controller operates over a wide input voltage range from 2V to 16.5V, accommodating a variety of power sources.
  • No External Power Switch Required: The MAX1771MJA integrates a high-voltage DMOS FET, eliminating the need for an external power switch and simplifying the design process.
  • Frequency Compensation: The product is frequency-compensated, which helps to ensure stable operation over various temperature and voltage conditions.

Applications

The MAX1771MJA is ideal for a wide range of applications, including but not limited to:

  • Portable Computers
  • Portable Instruments
  • Medical Equipment
  • Automotive Accessories
  • Telecommunications Equipment

Package and Quality

The MAX1771MJA is offered in a CERDIP-8 package, providing a compact footprint for space-constrained applications. Maxim Integrated is committed to the highest quality standards, and this product is designed to meet or exceed the rigorous demands of the industrial and automotive industries.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheet and support documentation for the MAX1771MJA Step-Up DC-DC Controller.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess