EN
  • EN
  • DE

MAX1775EEE+T

Part No MAX1775EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Conv DC-DC 2.7V to 28V Step Down Dual-Out 1.25V to 5.5V/1V to 5V/3.3V/1.8V 2A/1.5A 16-Pin QSOP T/R / IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 2.7 V to 28 V
Frequency - Switching Up to 1.25MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 110253-MAX1775EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1775
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1775EEE+T CAD Model

Description

Maxim Integrated MAX1775EEE+T Step-Up DC-DC Controller

The MAX1775EEE+T from Maxim Integrated is a high-efficiency, step-up DC-DC controller that is designed to provide a compact and flexible solution for power supply applications. This component is particularly suitable for converting low voltage inputs to higher voltage outputs, making it an ideal choice for battery-powered devices, handheld equipment, and portable consumer electronics where space is at a premium and efficiency is crucial.

One of the key features of the MAX1775EEE+T is its ability to operate from an input voltage as low as 2V, while being able to boost the voltage up to 28V. This range of operation is especially beneficial for applications that need to squeeze every last drop of power from their source, such as single-cell or dual-cell battery configurations.

The device employs a current-mode control architecture, providing excellent transient response and simple loop compensation. The high switching frequency of up to 300kHz allows for the use of smaller, low-profile inductors and capacitors, reducing the overall size of the power supply design. Additionally, the MAX1775EEE+T features a low quiescent current, which helps in extending battery life in portable applications.

For protection and reliability, the MAX1775EEE+T includes a range of built-in safety features. These include cycle-by-cycle current limiting, thermal shutdown, and frequency foldback to reduce the switching frequency under overcurrent conditions. It also offers an adjustable soft-start function to limit inrush current during startup, further enhancing the safety and longevity of the end application.

The MAX1775EEE+T is available in a compact 16-pin QSOP package, which is designed to occupy minimal board space. The device is also offered in tape and reel (T&R) form, denoted by the '+T' suffix, facilitating efficient handling and placement during high-volume manufacturing processes.

In summary, the MAX1775EEE+T is a versatile, high-performance step-up controller from Maxim Integrated that combines efficiency, compactness, and a robust feature set to meet the demanding requirements of modern portable electronics.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess