EN
  • EN
  • DE

TPS53676RSLR

Part No TPS53676RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Type PWM
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 7
Voltage - Supply (Vcc/Vdd) 4.5V ~ 17V
Frequency - Switching 300kHz ~ 2MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces AVSBus, I²C, PMBus
Control Features Enable, Frequency Control, Phase Control, Ramp, Reset, Slew Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS53676
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1317559-TPS53676RSLR
Ultra Librarian 3D Model Ultra Librarian TPS53676RSLR CAD Model

Description

The TPS53676RSLR from Texas Instruments is a high-performance, dual-channel, synchronous buck controller designed to manage power supply requirements for modern microprocessors, FPGAs, and other digital loads. With its advanced control features and high level of integration, the TPS53676RSLR is an ideal solution for computing, networking, and telecommunications equipment.

Key Features:

  • Voltage Regulation: The TPS53676RSLR provides tight voltage regulation accuracy, which is critical for ensuring the reliable operation of sensitive digital circuits. It supports a wide range of output voltages, making it versatile for various applications.
  • Efficiency: With its synchronous buck topology, the device achieves high efficiency, reducing heat dissipation and improving system reliability. This efficiency is maintained across a wide load range, thanks to its adaptive on-time control architecture.
  • Dual-Phase Operation: The controller operates two phases that can be paralleled for a single output with higher current capability or used to regulate two separate outputs. This dual-phase operation helps in load balancing and heat spreading within the system.
  • Integrated Drivers: The TPS53676RSLR includes integrated high-side and low-side MOSFET drivers, which reduce external component count and simplify the power supply design.
  • Programmable Switching Frequency: The switching frequency is programmable up to 1MHz, allowing designers to optimize the solution for size, efficiency, and output ripple.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the power supply and load from various fault conditions.

Applications:

The TPS53676RSLR is suitable for a wide range of applications, including:

  • Servers and data center infrastructure
  • Enterprise networking and storage systems
  • Telecommunications equipment
  • Industrial and medical electronics

With its advanced features and flexible design options, the TPS53676RSLR is a powerful component for ensuring stable and efficient power delivery in high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8734 $53.6074
26+ $3.9987 $103.9662
39+ $3.8737 $151.0743
54+ $3.7488 $202.4352
69+ $3.6238 $250.0422
93+ $3.2489 $302.1477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,555 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess