EN
  • EN
  • DE

SN54L00J

Part No SN54L00J
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 79+
Reference case CDIP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 741888-SN54L00J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54L00J CAD Model

Description

The SN54L00J is a quintessential integrated circuit from Texas Instruments, renowned for its robust design and versatility in digital logic applications. This particular component is part of the SNx4xx00 family of quadruple 2-input positive-NAND gates, which are fundamental building blocks in the field of digital electronics.

Key Features

  • Logic Type: The SN54L00J features NAND gate logic, which is a fundamental element used in the construction of digital circuits. NAND gates are known for their ability to form any other type of logic gate by combining multiple NAND gates together, making them highly versatile.
  • Number of Circuits: This device includes four independent 2-input NAND gates, allowing for multiple operations within a single package.
  • Supply Voltage: Designed to operate over a wide range of supply voltages, the SN54L00J is compatible with various levels of digital logic, which enhances its adaptability in different circuit designs.
  • Operating Temperature: The SN54L00J is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance in extreme conditions.
  • Package: The component comes in a standard J package, which is a ceramic dual-inline package (DIP) that provides a reliable interface for easy integration into a wide array of electronic systems.

Applications

The versatility of the SN54L00J makes it suitable for a diverse range of applications, including:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Computer systems
  • Instrumentation and measurement devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN54L00J is manufactured with the precision and attention to detail that Texas Instruments is known for, ensuring both reliability and performance for critical applications.

For engineers and designers looking for a dependable and flexible NAND gate solution, the SN54L00J from Texas Instruments stands out as an excellent choice. Its military-grade temperature resilience, combined with the convenience of having multiple gates in a single package, makes it an invaluable component in the development of sophisticated electronic systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3316 $53.3056
37+ $2.7336 $101.1432
57+ $2.6482 $150.9474
79+ $2.5627 $202.4533
101+ $2.4773 $250.2073
136+ $2.2210 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess