EN
  • EN
  • DE

MAX2663EUT+T

Part No MAX2663EUT+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Maxim Integrated
Package Strip
Product Status Obsolete
RF Type Cellular, ISM, PCS, WLAN
Frequency 400MHz ~ 2.5GHz
Number of Mixers 1
Gain 1.4dB
Noise Figure 12.7dB
Secondary Attributes Up Converter
Current - Supply 3mA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX266
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075221-MAX2663EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX2663EUT+T CAD Model

Description

Maxim Integrated MAX2663EUT+T Low-Noise Amplifiers

The MAX2663EUT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to deliver exceptional signal amplification with minimal added noise. This compact device is ideal for applications in GPS, ISM, and other wireless communication systems where a clean, strong signal is paramount for reliable performance.

Encased in a tiny 6-pin SOT23 package, the MAX2663EUT+T is not only space-efficient but also offers a low-profile solution for space-constrained designs. Despite its small size, it packs a powerful punch with a high gain of 20.5dB at 1575MHz, ensuring that even weak signals are boosted effectively for improved system sensitivity.

The LNA operates within a wide supply voltage range of 1.6V to 3.3V, making it versatile for various circuit designs and battery-powered applications. Its low current consumption of just 4.1mA makes it an energy-efficient choice for portable devices where battery life is critical.

The MAX2663EUT+T also features a low noise figure of 0.8dB, which minimizes the amount of noise introduced into the signal path. This is essential for maintaining the integrity of the received signal and ensuring high-quality communication. With its integrated input and output matching components, the device simplifies the design process and reduces the need for external components, saving both board space and additional costs.

Additionally, the device comes with an externally controllable shutdown feature that allows the LNA to be switched off when not in use, further conserving power and extending battery life. This makes the MAX2663EUT+T an excellent choice for applications that require periodic signal amplification rather than continuous operation.

Overall, the Maxim Integrated MAX2663EUT+T LNA is a superb choice for engineers and designers looking for a low-noise, high-gain, and power-efficient amplification solution. Its compact form factor, integrated matching, and low-power shutdown capability make it a versatile and practical component in a wide array of wireless communication applications.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess