EN
  • EN
  • DE

MAX17761ATC+T

Part No MAX17761ATC+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG 76V DC DC CONVERTER / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 12-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 76V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 68.4V
Current - Output 1A
Frequency - Switching 200kHz ~ 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Base Product Number MAX17761
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352814-MAX17761ATC+T
Ultra Librarian 3D Model Ultra Librarian MAX17761ATC+T CAD Model

Description

Maxim Integrated's MAX17761ATC+T Step-Down DC-DC Converter

The MAX17761ATC+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed to deliver robust performance for a wide range of applications. This compact, integrated power solution is part of Maxim's extensive lineup of voltage regulators, which are renowned for their reliability and precision.

Operating over an input voltage range of 4.5V to 76V, the MAX17761ATC+T is capable of providing an adjustable output voltage from 0.9V up to 92% of the input voltage, making it incredibly versatile for various system requirements. With its ability to supply up to 100mA of output current, this converter is well-suited for powering small loads in complex electronic systems.

The device employs a peak-current-mode control architecture, which ensures stable operation over a wide range of input voltages and output loads. This control method also simplifies the compensation of the feedback loop, which enhances the overall system reliability. Additionally, the MAX17761ATC+T features a low quiescent current, which is particularly beneficial for battery-powered applications where power efficiency is critical.

One of the standout features of the MAX17761ATC+T is its integrated high-side and low-side switches, which contribute to its high efficiency and help reduce the external component count. This integration not only saves board space but also simplifies the design process. Moreover, the device offers a range of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against various fault conditions.

The MAX17761ATC+T is available in a compact, thermally efficient 6-pin thin SOT23 package, which is ideal for space-constrained applications. Whether it's used in industrial, automotive, or communication systems, this DC-DC converter promises to deliver a high level of performance with minimal power loss.

For designers looking for a reliable and flexible power management solution, the MAX17761ATC+T from Maxim Integrated is an excellent choice that balances performance, efficiency, and ease of use in a small form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6276 $52.5520
47+ $2.1560 $101.3320
72+ $2.0886 $150.3792
99+ $2.0212 $200.0988
128+ $1.9539 $250.0992
172+ $1.7517 $301.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess